EN
  • EN
  • DE

TDA3681ATH/N1S,518

Part No TDA3681ATH/N1S,518
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG MULTIPLE VOLTAGE 20HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Ignition Buffer, Regulator
Operating Supply Current 110μA
Supply Voltage - Operating 9.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-HSOP
Win Source Part Number 132106-TDA3681ATH/N1S,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3681ATH/N1S,518 CAD Model

Description

The TDA3681ATH/N1S,518 is a robust, automotive-grade voltage regulator designed and manufactured by NXP Semiconductors. This high-performance component is specifically engineered to meet the stringent requirements of automotive applications, providing a reliable power management solution for the vehicular electronics.

Key Features

  • Multiple Voltage Outputs: The TDA3681ATH/N1S,518 offers several regulated outputs, making it highly versatile for powering different sections of automotive electronics.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Current Capability: This regulator can handle high current demands, which is crucial for applications that experience varying loads.
  • Thermal Protection: With integrated thermal protection, the device safeguards itself and the application from overheating, enhancing system reliability.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, suitable for the harsh conditions found in automotive environments.

Applications

The TDA3681ATH/N1S,518 is ideal for use in a variety of automotive applications, including but not limited to:

  • Power supply for microcontrollers
  • Automotive infotainment systems
  • Instrument clusters
  • Body control modules

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA3681ATH/N1S,518 is no exception. It is manufactured to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under extreme conditions. The device is also compliant with the AEC-Q100 standard, which is a critical requirement for automotive integrated circuits.

Package and Supply

The TDA3681ATH/N1S,518 is offered in a robust package that is designed to withstand the mechanical stresses typical in automotive applications. It operates from a wide input voltage range, accommodating the fluctuations commonly found in automotive power systems, and is available in a bulk package for ease of integration into electronic assemblies.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4786 $62.3930
12+ $10.2391 $122.8692
18+ $9.9191 $178.5438
25+ $9.5992 $239.9800
32+ $9.2793 $296.9376
42+ $8.3195 $349.4190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess