EN
  • EN
  • DE

74AHCT1G86DBVRG4

Part No 74AHCT1G86DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Single 2-Input Exclusive-OR Gate | IC GATE XOR 1CH 2-INP SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SOT-23-5
Manufacturer Package SC-74A, SOT-753
Family Part Number 74AHCT1G86
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1130769-74AHCT1G86DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G86DBVRG4 CAD Model

Description

Product Overview: 74AHCT1G86DBVRG4

The 74AHCT1G86DBVRG4 is a high-speed Si-gate CMOS device from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This product is a single 2-input exclusive-OR (XOR) gate, which is a fundamental component used in digital circuits for performing logical operations.

Key Features

  • Logic Type: Exclusive OR (XOR) Gate
  • Number of Circuits: Single 2-Input
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Level: TTL Compatible
  • Output Current: -8 mA, 8 mA
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5
  • Operating Temperature: -40°C to 125°C
  • Additional Features: Balanced propagation delays and transition times

Applications

The 74AHCT1G86DBVRG4 is suitable for a variety of applications, including but not limited to:

  • Function generators
  • Digital signal processing
  • Encryption systems
  • Binary arithmetic circuits
  • Parity generators and checkers

Quality and Reliability

As with all Texas Instruments products, the 74AHCT1G86DBVRG4 is manufactured to the highest quality standards. It is designed for enhanced durability and consistent performance, ensuring that it meets the rigorous demands of both industrial and consumer applications.

Environmental Compliance

The device is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electrical and electronic equipment. This commitment to environmental safety underscores Texas Instruments' dedication to producing eco-friendly products.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess