EN
  • EN
  • DE

TMS320C32PCM60

Part No TMS320C32PCM60
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 144QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Floating Point
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 2.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 144-QFP (28x28)
Win Source Part Number 213149-TMS320C32PCM60
Family Name TMS320C32
Introduction Date June 30, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C32PCM60 CAD Model

Description

The TMS320C32PCM60 is a high-performance, floating-point digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This DSP is a member of the TMS320C3x series, which is known for its advanced processing capabilities and efficient handling of complex numerical computations. It is particularly well-suited for applications that require precise and rapid processing such as industrial control, medical imaging, and communication systems.

Key Features

  • High-Speed Performance: With a 60 MHz clock rate, the TMS320C32PCM60 delivers exceptional speed, making it ideal for real-time signal processing tasks.
  • Floating-Point Arithmetic: The device supports 32-bit IEEE floating-point arithmetic, allowing for accurate and reliable calculations, which is critical in scientific and engineering applications.
  • Large On-Chip Memory: It comes with an integrated 8KB RAM, which provides quick access to data and instructions, enhancing overall system performance.
  • Expandable Memory: The DSP supports an external memory interface that can be used to expand the system memory, accommodating more complex algorithms and larger data sets.
  • Dual Multiply-Accumulate (MAC) Units: The inclusion of two MAC units enables the processor to perform multiple operations simultaneously, effectively doubling the throughput for many signal processing tasks.
  • Rich Peripheral Set: The TMS320C32PCM60 is equipped with a variety of peripherals including serial ports, timers, and parallel I/O, providing flexibility for system design and integration.
  • Advanced Instruction Set: The processor features a rich instruction set optimized for DSP operations, which helps in achieving more with fewer lines of code.

Applications

The TMS320C32PCM60 is versatile and can be used in a wide range of applications. Its powerful processing capabilities make it an excellent choice for:

  • Professional audio equipment
  • High-definition video processing
  • Medical imaging systems
  • Telecommunications infrastructure
  • Advanced radar and sonar systems
  • Industrial control systems

With its robust architecture and the backing of Texas Instruments' support and resources, the TMS320C32PCM60 remains a top choice for developers and engineers looking for a reliable and capable DSP solution.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0268 $50.2680
25+ $4.1246 $103.1150
38+ $3.9957 $151.8366
52+ $3.8668 $201.0736
67+ $3.7379 $250.4393
90+ $3.3512 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess