EN
  • EN
  • DE

ADS8254IRGCT

Part No ADS8254IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 1-MSPS, PSEUDO-BIPOLAR DIFFERENTIAL SAR ADC WITH ON-CHIP ADC DRIVER (OPA) AND 4-CHANNEL DIFFERENTIAL MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 1M
Number of Inputs 4
Input Type Pseudo-Differential
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141988-ADS8254IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8254
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian ADS8254IRGCT CAD Model

Description

The ADS8254IRGCT is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precision data acquisition in a range of applications. This ADC features a simultaneous-sampling architecture that allows for accurate multi-channel measurements, making it ideal for advanced industrial, medical, and communication systems where precision and reliability are paramount.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8254IRGCT offers fine detail in signal conversion, ensuring that even the smallest variations are captured for analysis.
  • Dual-Channel: The simultaneous sampling of its two channels enables accurate time-domain correlation, which is crucial for applications such as phased-array radar systems and vibration analysis.
  • High-Speed Interface: The device supports a high-speed serial interface, which allows for rapid data transfer to a digital signal processor (DSP) or microcontroller, reducing latency and increasing system responsiveness.
  • Wide Input Range: The ADC accommodates a wide analog input range, providing flexibility for various signal types and amplitudes.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS8254IRGCT is suitable for battery-powered devices and energy-sensitive applications.
  • Integrated Features: It includes features such as an internal reference and an out-of-range indicator, which simplifies system design and enhances performance.

Applications

The versatility of the ADS8254IRGCT allows it to be used in a wide array of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Communications Infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS8254IRGCT is no exception. It is built to meet the stringent requirements of industrial and medical applications, ensuring long-term stability and performance under various operating conditions.

Package and Availability

The ADS8254IRGCT comes in a compact VQFN (RGC) package, optimizing board space without compromising on functionality. It is available for order and can be sourced through Texas Instruments' distribution network.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess