EN
  • EN
  • DE

TMS320C32PCM50

Part No TMS320C32PCM50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 144QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Floating Point
Clock Rate 50MHz
Non-Volatile Memory External
On-Chip RAM 2.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 144-QFP (28x28)
Win Source Part Number 055249-TMS320C32PCM50
Family Name TMS320C32
Introduction Date June 30, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C32PCM50 CAD Model

Description

The TMS320C32PCM50 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency in handling complex computations. This product is part of the TMS320 series, which has been widely adopted in various applications requiring intensive signal processing tasks such as audio processing, telecommunications, industrial control, and image processing.

Key Features

  • High-Speed Processing: With a 50 MHz clock speed, the TMS320C32PCM50 delivers swift performance, enabling real-time signal processing for demanding applications.
  • Advanced Architecture: Built on a modified Harvard architecture, this DSP facilitates separate buses for data and instructions, allowing simultaneous fetching of both, which enhances overall processing speed and efficiency.
  • Precision: It comes with a 32-bit floating-point processor that ensures high precision in calculations, making it ideal for applications requiring meticulous numerical accuracy.
  • Memory: The device includes integrated memory, featuring on-chip RAM that reduces the need for external memory components and simplifies system design.
  • Peripheral Integration: This DSP is equipped with a variety of peripherals, such as serial ports and timers, which can be used for managing external interactions and timing operations without additional components.
  • Scalability: The TMS320C32PCM50 is designed to be scalable, allowing for easy integration into a range of products and systems, from small-scale applications to complex, multi-processor configurations.

Applications

Due to its robust processing capabilities, the TMS320C32PCM50 is suitable for a variety of applications:

  • Professional and consumer audio equipment
  • Telecommunications infrastructure and networking
  • Industrial control systems
  • Medical imaging devices
  • Automotive control and safety systems

In conclusion, the TMS320C32PCM50 from Texas Instruments is a versatile and powerful DSP that offers a blend of speed, precision, and efficiency, making it an excellent choice for a wide range of signal processing applications. Its integrated features and scalability ensure that it can meet the needs of both current and future digital signal processing demands.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.7824 $71.7824
2+ $58.8984 $117.7968
3+ $57.0579 $171.1737
4+ $55.2173 $220.8692
5+ $53.3767 $266.8835
7+ $47.8550 $334.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess