EN
  • EN
  • DE

AM29F032B-120EC

Part No AM29F032B-120EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 32 Megabit (4 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143735-AM29F032B-120EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F032B-120EC CAD Model

Description

The AM29F032B-120EC is a 32-Megabit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 4M words of 8 bits each. The device is offered in a 48-pin TSOP package. The AM29F032B is designed to be programmed in-system with the standard system 3.0 volt VCC supply. A 12.0 volt VPP is not required for program or erase operations. The device can also be programmed in standard EPROM programmers.

This device offers a high degree of flexibility and performance for embedded systems requiring non-volatile storage. Its fast access times and low power consumption make it suitable for a variety of applications.

Applications

  • Embedded Systems
  • Networking Devices
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Applications

Features

  • 32 Megabit (4M x 8-Bit)
  • 3.0 Volt-only operation for read, erase and program
  • Sector Erase Architecture: 64 equal sectors of 64 Kbyte each
  • Fast access time: 120 ns
  • Low power consumption
  • Erase Suspend/Resume
  • Program Suspend/Resume
  • Unlock Bypass Program Operation
  • Sector Protection
  • Top Boot Configuration
  • 48-Pin TSOP Package

Benefits

  • Simplified System Design: 3.0 volt-only operation eliminates the need for a separate high-voltage supply for programming and erasing.
  • Fast Program Times: Reduces manufacturing costs by enabling quick program cycles.
  • High Endurance: Provides long-term reliability for data storage, ensuring data integrity over numerous program/erase cycles.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall system power requirements.
  • Flexible Sector Architecture: Enables efficient memory utilization by allowing individual sectors to be erased and reprogrammed without affecting other sectors.

Additional Details

The AM29F032B-120EC offers advanced sector protection features, preventing accidental program or erase operations in critical memory regions. The device also features a program and erase suspend/resume capability, allowing system interrupts to occur during programming or erasing, and then resuming the operation seamlessly. The typical programming time for a byte is around 10µs and erase time for a sector is 0.7 seconds. It also has a minimum endurance of 100,000 program/erase cycles per sector.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1429 $73.1429
2+ $70.8571 $141.7142
3+ $68.5714 $205.7142
4+ $66.2857 $265.1428
6+ $59.4286 $356.5716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess