EN
  • EN
  • DE

TMS320C30GEL50

Part No TMS320C30GEL50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR | IC DSP 181-CPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Floating Point
Interface Serial Port
Clock Rate 50MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 8.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 181-BCPGA Exposed Pad
Supplier Device Package 181-CPGA (39x39)
Family Part Number TMS320C30
Manufacturer Pack Quantity 21
MSL Level 3 (168 Hours)
Win Source Part Number 1271015-TMS320C30GEL50
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C30GEL50 CAD Model

Description

The TMS320C30GEL50 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This DSP is part of the TMS320 series, which is known for its robust processing capabilities and is widely used in various applications such as audio processing, telecommunications, industrial control systems, and more.

Key Features:

  • Advanced Architecture: The TMS320C30GEL50 features a 32-bit floating-point architecture that provides precision and dynamic range, making it ideal for applications requiring complex mathematical computations.
  • High-Speed Performance: With a clock speed of up to 50 MHz, this DSP delivers high-speed performance for real-time processing needs.
  • On-Chip Memory: It comes equipped with integrated RAM and ROM, facilitating efficient data handling and storage without the need for external memory components.
  • Peripheral Integration: The device includes a variety of peripherals such as serial ports, timers, and parallel I/O, allowing for versatile connectivity and control options.
  • Flexible Interface: The TMS320C30GEL50 provides a flexible interface that supports various external devices, enabling it to be integrated into a wide range of systems.

Applications:

The TMS320C30GEL50's advanced signal processing capabilities make it suitable for a multitude of applications, including:

  • Professional and consumer audio equipment
  • Telecommunication infrastructure
  • Medical imaging systems
  • Industrial control and automation
  • Instrumentation and test equipment

Reliability and Support:

Texas Instruments is known for its commitment to quality and reliability. The TMS320C30GEL50 is no exception, as it is designed to meet the rigorous demands of industrial and commercial applications. TI also provides extensive technical support and documentation, ensuring that developers have the resources they need to implement the DSP effectively in their projects.

Conclusion:

The TMS320C30GEL50 from Texas Instruments stands out as a powerful and versatile DSP solution. With its high-speed performance, integrated memory, and range of peripherals, this processor is capable of tackling complex signal processing tasks with ease. Whether for audio processing, telecommunications, or industrial applications, the TMS320C30GEL50 is a reliable choice for engineers and developers looking to incorporate advanced DSP technology into their designs.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess