EN
  • EN
  • DE

TMS320C28345ZHHT

Part No TMS320C28345ZHHT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 179BGA / MCU 32-bit C28x RISC 16KB ROM 1.1V/3.3V 179-Pin BGA MICROSTAR Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C2834x Delfino
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate 200MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 516kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 797285-TMS320C28345ZHHT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C28345
Introduction Date March 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C28345ZHHT CAD Model

Description

Texas Instruments TMS320C28345ZHHT Digital Signal Processor

The TMS320C28345ZHHT is a highly sophisticated digital signal processor (DSP) from Texas Instruments, designed to meet the demands of complex, real-time control applications. This processor is part of the C2000™ series, which is renowned for its high performance and low power consumption. The TMS320C28345ZHHT is well-suited for a wide range of applications, including industrial control, automotive, digital power conversion, and renewable energy systems.

At the heart of this DSP is a 32-bit fixed-point CPU with a clock speed of up to 300 MHz, delivering up to 600 million instructions per second (MIPS). This high level of processing power ensures that the TMS320C28345ZHHT can handle multiple tasks simultaneously and process data with precision and speed. The processor also features a floating-point unit (FPU) that accelerates operations involving floating-point arithmetic, making it ideal for applications that require complex mathematical computations.

The TMS320C28345ZHHT is equipped with 516 KB of on-chip RAM and 1 MB of flash memory, providing ample space for code and data storage. The flash memory is also programmable, allowing for easy updates and firmware upgrades. Moreover, the device includes a variety of peripherals, such as multiple serial ports, a 12-bit analog-to-digital converter (ADC) with up to 16 channels, and a high-resolution pulse width modulator (PWM) for precise control over motor and power systems.

For enhanced connectivity, the TMS320C28345ZHHT features an external interface that supports high-speed communication protocols. This capability makes the processor an excellent choice for systems that require robust and fast data exchanges. Additionally, the DSP's innovative control law accelerator (CLA) enables parallel processing of control algorithms, further boosting system performance.

The TMS320C28345ZHHT is housed in a 179-ball BGA (ball grid array) package, ensuring a compact footprint and reliable connections to the circuit board. With its combination of high-speed processing, versatile peripherals, and advanced control features, the TMS320C28345ZHHT from Texas Instruments is a powerful solution for engineers looking to develop sophisticated control systems with stringent performance requirements.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess