EN
  • EN
  • DE

MNR34J5ABJ102

Part No MNR34J5ABJ102
Manufacturer Rohm Semiconductor
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1K OHM 2012
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Circuit Type Isolated
Resistance (Ohms) 1k
Tolerance ±5%
Number of Resistors 4
Number of Pins 8
Power Per Element 125mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 125°C
Applications Automotive AEC-Q200
Mounting SMD (SMT)
Height - Seated (Max) 0.026" (0.65mm)
Win Source Part Number 1078567-MNR34J5ABJ102
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MNR34J5ABJ102 CAD Model

Description

The MNR34J5ABJ102 is a thick film chip resistor array manufactured by Rohm Semiconductor. This resistor array integrates multiple resistor elements into a single package, offering space-saving advantages and simplified assembly in various electronic circuits. It is designed for general-purpose applications requiring precise and stable resistance values.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances for voltage division, current limiting, and pull-up/pull-down resistor functions.
  • Industrial Equipment: Employed in industrial control systems, measurement devices, and power supplies for signal conditioning and circuit protection.
  • Automotive Electronics: Found in automotive control units (ECUs), sensor interfaces, and lighting systems for reliable and accurate resistance values.
  • Telecommunications: Utilized in networking equipment, mobile devices, and communication infrastructure for impedance matching and signal termination.
  • Medical Devices: Integrated into medical instruments, patient monitoring systems, and diagnostic equipment for precise and stable performance.

Features

  • Integrated Resistor Elements: Combines multiple resistors in a single package, saving board space and reducing component count.
  • Thick Film Technology: Provides high stability, reliability, and resistance to environmental factors.
  • Precise Resistance Values: Offers tight tolerance resistance values for accurate circuit performance.
  • Compact Package: Available in small surface-mount packages for high-density circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substance control.

Benefits

  • Space Saving: Reduces the overall size of electronic circuits by integrating multiple resistors into a single component.
  • Simplified Assembly: Streamlines the manufacturing process by reducing the number of components to be placed and soldered.
  • Improved Reliability: Enhances circuit reliability by minimizing the number of solder joints and potential failure points.
  • Cost Effective: Lowers overall component costs by replacing multiple discrete resistors with a single resistor array.
  • Enhanced Performance: Ensures stable and accurate circuit performance due to the precise resistance values and high stability of the thick film technology.

Additional Details

The MNR34J5ABJ102 features a resistance value of 1000 ohms. It is designed for surface mount technology (SMT) assembly. This resistor array operates within a specified temperature range, typically from -55°C to +125°C. It has a power rating per element that should be considered during circuit design to prevent overheating. The package type is dependent on the specific configuration.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4062 $50.7750
305+ $0.3333 $101.6565
465+ $0.3229 $150.1485
640+ $0.3125 $200.0000
830+ $0.3021 $250.7430
1,110+ $0.2708 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess