EN
  • EN
  • DE

TMS320C206PZ80

Part No TMS320C206PZ80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C20x
Packaging Tube
Type Fixed Point
Interface SSP, UART
Clock Rate 80MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 9kB
Voltage - I/O 5.00V
Voltage - Core 3.30V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1271007-TMS320C206PZ80
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C206
Introduction Date July 25, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C206PZ80 CAD Model

Description

The TMS320C206PZ80 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), tailored for demanding applications that require efficient, real-time data processing. This DSP is part of the renowned TMS320 series, which has been widely adopted across various industries for its robust capabilities in signal processing tasks.

The device operates at a speed of 80 MHz, providing a perfect balance between processing power and energy efficiency. With its advanced features, the TMS320C206PZ80 is suitable for a range of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features

  • High-Performance Processing: With a 32-bit architecture and a clock speed of 80 MHz, the TMS320C206PZ80 delivers fast and efficient signal processing capabilities, perfect for real-time applications.
  • On-Chip Memory: The DSP includes integrated on-chip memory, reducing the need for external memory components and simplifying system design.
  • Flexible Peripheral Integration: It offers a variety of peripherals, such as serial ports and timers, allowing for easy integration into a wide range of systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C206PZ80 is ideal for battery-powered or energy-sensitive applications.

Applications

  • Telecommunications
  • Audio signal processing
  • Industrial control systems
  • Automotive systems
  • Medical instrumentation

The TMS320C206PZ80 is a testament to Texas Instruments' commitment to providing advanced digital signal processing solutions. Its combination of speed, efficiency, and integration features make it a versatile choice for developers looking to push the boundaries of what's possible with DSP technology.

Whether you're designing a sophisticated telecommunications system or a high-fidelity audio application, the TMS320C206PZ80 offers the performance and features necessary to meet the challenges of today's complex digital signal processing requirements.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2841 $60.5682
5+ $24.8485 $124.2425
7+ $24.0720 $168.5040
9+ $23.2955 $209.6595
12+ $22.5190 $270.2280
15+ $20.1894 $302.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess