EN
  • EN
  • DE

TMS320BC51PQ80

Part No TMS320BC51PQ80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 132-BQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 80MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 4kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 132-BQFP (24.54x24.54)
Win Source Part Number 048056-TMS320BC51PQ80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320BC51PQ80 CAD Model

Description

The TMS320BC51PQ80 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficiency and processing power in handling complex numerical operations. This product is a part of TI's TMS320 series, which is widely recognized for its use in real-time applications requiring fast and reliable digital signal processing capabilities.

Key Features:

  • Architecture: The TMS320BC51PQ80 features a fixed-point architecture that is optimized for high-speed numeric processing, making it ideal for applications such as audio processing, telecommunications, and industrial control systems.
  • Clock Speed: With a clock speed of up to 80 MHz, this DSP can execute up to 80 million instructions per second (MIPS), providing robust performance for demanding applications.
  • Memory: It includes onboard memory, and its advanced memory architecture allows for efficient data management and high-speed access, which is crucial for real-time signal processing tasks.
  • Peripherals: A variety of integrated peripherals support enhanced functionality and connectivity options. These may include serial ports, timers, and other interfaces that facilitate communication with other devices and systems.

Applications:

The versatility of the TMS320BC51PQ80 makes it suitable for a wide range of applications. It is commonly used in:

  • Audio and speech processing
  • Wireless and wired communications
  • Medical imaging systems
  • Industrial control and automation
  • Instrumentation and test equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TMS320BC51PQ80 is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring reliability and longevity in operation.

Support and Resources:

TI provides comprehensive technical support and resources for the TMS320BC51PQ80, including detailed datasheets, application notes, and development tools. This support helps designers and engineers to rapidly integrate the DSP into their projects and bring products to market faster.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0401 $51.0025
60+ $1.6740 $100.4400
93+ $1.6217 $150.8181
128+ $1.5694 $200.8832
165+ $1.5170 $250.3050
221+ $1.3601 $300.5821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess