EN
  • EN
  • DE

TMS28F020-12C4FML

Part No TMS28F020-12C4FML
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Latchup Immunity of 250 mA on All Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270982-TMS28F020-12C4FML
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS28F020-12C4FML CAD Model

Description

Product Overview: TMS28F020-12C4FML

The TMS28F020-12C4FML is a high-performance flash memory chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This 2-megabit flash memory device offers a combination of features suitable for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Memory Capacity: The device boasts a storage capacity of 2 megabits, organized as 256K x 8 bits, providing ample space for firmware storage, boot code, or data logging.
  • Access Time: With an access time of 120 nanoseconds, the TMS28F020-12C4FML provides quick read operations, enhancing the performance of embedded systems.
  • Operating Voltage: This flash memory operates at a voltage range of 4.5V to 5.5V, making it compatible with a variety of microcontrollers and digital circuits.
  • Temperature Range: Designed to withstand extreme conditions, it operates within a temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package Type: The device comes in a 32-pin TSOP (Thin Small-Outline Package), which is ideal for space-constrained applications due to its small footprint.
  • Endurance: It features high endurance with a minimum of 10,000 write/erase cycles, ensuring long-term reliability for applications requiring frequent data updates.

Applications

The TMS28F020-12C4FML flash memory is versatile and can be used in various applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Telecommunication infrastructure
  • Consumer electronics
  • Portable devices

Quality and Support

As with all Texas Instruments products, the TMS28F020-12C4FML is manufactured to high-quality standards, ensuring robust performance and longevity. Customers can also access comprehensive technical support and documentation, making integration and troubleshooting a smoother process.

Whether you're designing a new system or upgrading an existing one, the TMS28F020-12C4FML provides a reliable and efficient flash memory solution that meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess