EN
  • EN
  • DE

TMS27C512-120JL

Part No TMS27C512-120JL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SMLS512G − NOVEMBER 1985 − REVISED SEPTEMBER 1997
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270967-TMS27C512-120JL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C512-120JL CAD Model

Description

Overview of TMS27C512-120JL

The TMS27C512-120JL is a high-performance, 512 Kilobit UV erasable and programmable read-only memory (EPROM) chip designed and manufactured by Texas Instruments. This device is particularly well-suited for applications that require fast access times and high-density storage of firmware or software code. The TMS27C512-120JL is an integral component for embedded systems, microcontroller-based applications, and various electronics that require reliable and durable non-volatile memory storage.

Key Features

  • Memory Size: 512 Kbits (64K x 8) providing ample space for complex programs and data storage.
  • Access Time: 120 ns access time ensures quick data retrieval, enhancing the performance of the overall system.
  • Single 5V Power Supply: Operates on a single 5V power supply, making it compatible with many standard digital systems and simplifying power management.
  • Extended Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications.
  • Programmable: Can be electrically programmed using a compatible EPROM programmer, allowing for versatility and ease of updates.
  • Erasable: The UV window on the top of the package allows the chip to be erased with ultraviolet light, enabling reuse and reprogramming, which is both cost-effective and environmentally friendly.

Package and Quality

The TMS27C512-120JL comes in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is widely used in the industry and known for its durability and ease of handling. Texas Instruments is renowned for its commitment to quality, and this product is no exception. It is manufactured to high standards, ensuring reliability and performance consistency across various applications.

Applications

Due to its robustness and flexibility, the TMS27C512-120JL is ideal for a wide range of applications, including:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

In summary, the TMS27C512-120JL from Texas Instruments is a versatile and reliable EPROM chip that provides a practical solution for storing critical data and firmware in a variety of electronic applications.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess