EN
  • EN
  • DE

TMS27C256

Part No TMS27C256
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TMS27C256 32768 BY 8-BIT UV ERASABLE TMS27PC256 32768 BY 8-BIT PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270962-TMS27C256
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS27C256 CAD Model

Description

Introducing the TMS27C256 EPROM from Texas Instruments

The TMS27C256 is a 256 Kilobit Electrically Programmable Read-Only Memory (EPROM) chip that has been meticulously designed by Texas Instruments to deliver high performance and reliability for a wide range of applications. This integrated circuit is part of Texas Instruments' extensive EPROM product line, which is known for its quality and endurance.

Key Features:

  • Memory Capacity: The TMS27C256 offers a substantial storage space of 256 kilobits, which is organized as 32,768 words by 8 bits. This capacity is ideal for storing firmware, boot code, or other critical data that requires long-term retention without power.
  • Access Time: With fast access times, the TMS27C256 ensures quick data retrieval, which is essential for high-speed microprocessors and could potentially reduce wait states in your system.
  • Programming: The device is user-programmable with standard EPROM programming equipment, making it a versatile choice for both development and production phases.
  • Single 5V Power Supply: Operating on a single 5V power supply, the TMS27C256 is designed for simplicity and ease of integration into a variety of systems, minimizing power complexity.
  • CMOS Technology: Built with CMOS technology, it consumes significantly less power than its NMOS counterparts, leading to lower power costs and heat generation.
  • Package Options: The TMS27C256 is available in several package types, including the Ceramic Dual-In-line Package (CerDIP) and Plastic Leaded Chip Carrier (PLCC), providing flexibility for different hardware design requirements.
  • Temperature Range: This EPROM operates within a wide temperature range, making it suitable for industrial applications that require robust performance under varying environmental conditions.

Applications:

The Texas Instruments TMS27C256 is an excellent choice for applications that require a dependable non-volatile memory solution. It is commonly used in:

  • Embedded systems
  • Microcontroller-based applications
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

With its combination of capacity, speed, and power efficiency, the TMS27C256 from Texas Instruments stands out as a top choice for designers looking to incorporate a reliable EPROM into their electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7414 $52.2420
70+ $1.4289 $100.0230
110+ $1.3842 $152.2620
150+ $1.3396 $200.9400
195+ $1.2949 $252.5055
260+ $1.1610 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess