EN
  • EN
  • DE

TMS27C210A-10JL

Part No TMS27C210A-10JL
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219248-TMS27C210A-10JL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C210A-10JL CAD Model

Description

Overview of TMS27C210A-10JL

The TMS27C210A-10JL is a high-performance, programmable read-only memory (PROM) chip produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is designed to offer a reliable and efficient solution for storing firmware, boot code, and other critical data that require non-volatile memory storage.

Key Features

  • Memory Capacity: The TMS27C210A-10JL comes with a storage capacity of 1 Megabit (128K x 8 bits), providing ample space for complex programs and data sets.
  • Access Time: With an access time of 100 nanoseconds, this PROM chip allows for fast data retrieval, which is crucial for high-speed applications and systems.
  • Programming: It features a user-friendly programmable design that enables easy customization and updates to the stored data.
  • Power Consumption: The device operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Package Type: The TMS27C210A-10JL is available in a 32-lead Ceramic Dual In-line Package (CDIP), ensuring robustness and durability for various environmental conditions.
  • Temperature Range: It is designed to work within an extended temperature range, making it adaptable for use in both commercial and industrial environments.

Applications

The versatility of the TMS27C210A-10JL allows it to be used across a broad range of applications. It is particularly well-suited for:

  • Embedded systems that require a reliable boot memory
  • Telecommunications equipment
  • Automotive electronics where data integrity and endurance are essential
  • Industrial control systems that operate in harsh conditions
  • Consumer electronics that demand consistent performance and long-term reliability

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TMS27C210A-10JL is no exception. This PROM chip is manufactured using state-of-the-art processes, ensuring high levels of performance and reliability. Furthermore, it complies with industry standards for electronic components, providing assurance in its durability and longevity in the field.

In summary, the TMS27C210A-10JL from Texas Instruments is a dependable and efficient solution for applications requiring non-volatile memory storage. Its fast access time, low power consumption, and robust packaging make it an excellent choice for a wide variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess