EN
  • EN
  • DE

TMS2764-25JL

Part No TMS2764-25JL
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219225-TMS2764-25JL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS2764-25JL CAD Model

Description

The TMS2764-25JL is a 64Kbit Electrically Programmable Read-Only Memory (EPROM) chip produced by Texas Instruments, a leader in semiconductor technology. This high-quality, reliable memory storage solution is designed for a wide range of applications, including but not limited to embedded systems, microcontroller units, and various electronics that require a stable and durable non-volatile memory.

Key Features:

  • Memory Capacity: 64 Kbit (8 K x 8)
  • Access Time: 250 ns, ensuring quick data access and improving overall system performance.
  • Single +5V Power Supply: Simplifies power design and ensures compatibility with most 5V logic levels.
  • Extended Temperature Range: Suitable for industrial applications with a range of -40°C to +85°C.
  • Programmable: Can be electrically programmed for versatile use and re-programmed for multiple lifecycle usage.
  • Package: Housed in a 28-pin CerDIP (Ceramic Dual In-line Package), offering robust physical protection and reliability.
  • UV Erasable: The windowed lid design allows for data erasure with ultraviolet light, making it reusable for development, prototyping, or small batch production runs.

Applications:

The TMS2764-25JL EPROM is ideal for use in a variety of applications that require a stable memory that does not lose data when power is removed. It is commonly used in:

  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Personal computers
  • Consumer electronics
  • Medical devices

Quality and Reliability:

With Texas Instruments' commitment to quality, the TMS2764-25JL EPROM is manufactured to the highest standards. It undergoes rigorous testing to ensure performance and durability, making it a trusted choice for designers and engineers seeking a reliable memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess