EN
  • EN
  • DE

TMS2532-35JL

Part No TMS2532-35JL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 32,768 BIT ERASABLE PROGRAMMABLE READ ONLY MEMORIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270944-TMS2532-35JL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS2532-35JL CAD Model

Description

Overview of Texas Instruments TMS2532-35JL

The TMS2532-35JL is a high-performance 32,768-word by 8-bit UV erasable and electrically programmable read-only memory (EPROM) device designed and manufactured by Texas Instruments. This EPROM is well-suited for applications requiring storage and retrieval of firmware, look-up tables, or any other form of non-volatile memory storage where durability and reliability are paramount.

Key Features

  • Memory Capacity: The device offers a storage capacity of 32K (32,768 words of 8 bits each), providing ample space for a variety of applications.
  • Access Time: With an access time of 35 nanoseconds, the TMS2532-35JL allows for rapid data retrieval, facilitating efficient operation in time-sensitive tasks.
  • Programmable: It can be electrically programmed using the standard EPROM programming equipment, making it versatile for multiple uses and updates.
  • UV Erasable: The stored data can be erased with exposure to ultraviolet light, allowing the device to be reused and reprogrammed as needed.
  • Package Type: The TMS2532-35JL is available in a 24-pin ceramic dual in-line package (CERDIP), ensuring robust physical protection and reliable connectivity.

Applications

The Texas Instruments TMS2532-35JL is ideal for use in a diverse range of applications, including:

  • Embedded systems and microcontroller-based applications
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices and instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMS2532-35JL is no exception. This EPROM is designed to withstand harsh environments and maintain data integrity over an extended period. Users can trust in the durability and consistent performance of this memory component for their critical applications.

Conclusion

In summary, the TMS2532-35JL from Texas Instruments is a versatile, reliable EPROM that offers fast access times, reusability, and a substantial memory capacity. Its robust packaging and compatibility with standard programming equipment make it a preferred choice for professionals seeking a dependable non-volatile memory solution.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess