EN
  • EN
  • DE

SZMMSZ5239BT1G

Part No SZMMSZ5239BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 500MW SOD123 / Zener Diode 9.1 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 7 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ5239BT1G-ND,SZMMSZ5239BT1GOSDKR,SZMMSZ5239BT1GOSTR,2156-SZMMSZ5239BT1G-OS,SZMMSZ5239BT1GOSCT,ONSONSSZMMSZ5239BT1G
Standard Package 3,000
Win Source Part Number 1097658-SZMMSZ5239BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5239BT1G CAD Model

Description

The SZMMSZ5239BT1G is a high-quality voltage regulator Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. Designed to provide precise voltage regulation, this device is an essential component for a wide range of electronic circuits. It offers a nominal Zener voltage of 9.1V, making it suitable for applications requiring a stable reference voltage.

Key Features

  • Zener Voltage: The device provides a nominal Zener voltage of 9.1V, which is ideal for various voltage regulation applications.
  • Power Dissipation: With a power dissipation of 500 mW, the SZMMSZ5239BT1G can handle a moderate amount of power, ensuring reliable operation under typical conditions.
  • Package: The diode comes in an SOD-123 surface-mount package, which is compact and suitable for high-density mounting.
  • Tolerance: It features a tight voltage tolerance of ±5%, providing precise voltage regulation for sensitive electronic components.
  • Thermal Stability: The Zener diode is designed to maintain stable operation over a wide temperature range, ensuring consistent performance in various environments.
  • Surge Capability: It is capable of withstanding surge currents, offering protection against transient voltage spikes.

Applications

The SZMMSZ5239BT1G Zener diode is versatile and can be used in numerous electronic applications. It is commonly utilized in:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the SZMMSZ5239BT1G is no exception. It is manufactured to meet high industry standards and undergoes rigorous testing to ensure its performance and durability. The device is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of hazardous substances.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1145 $50.3800
1,065+ $0.0940 $100.1100
1,650+ $0.0911 $150.3150
2,275+ $0.0881 $200.4275
2,935+ $0.0852 $250.0620
3,930+ $0.0764 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess