Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Temp Monitoring System (Sensor), Watchdog -40°C ~ 125°C Internal and External Sensor 2-Wire Serial, I²C/SMBUS Output 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name TMP513
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-27623-2, 296-27623-1, -TMP513AIDR-NDR, 296-27623-6, -296-27623-1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900439-TMP513AIDR
Ultra Librarian 3D Model Ultra Librarian TMP513AIDR CAD Model

Description

The TMP513AIDR is a sophisticated temperature monitoring solution designed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision integrated circuit is engineered to provide accurate temperature measurements and system health monitoring, making it an ideal component for a variety of electronics applications.

Key Features

  • Multiple Temperature Sensors: The TMP513AIDR includes three high-accuracy temperature sensors. One internal sensor monitors the device temperature, while two remote sensors can be used to monitor external diodes, typically found in CPUs, GPUs, or other ICs.
  • High Accuracy: With an impressive accuracy of ±1°C for the internal sensor and ±1°C to ±3°C for the remote sensors, this device ensures precise temperature readings, crucial for system reliability and performance.
  • Wide Temperature Range: The device is capable of measuring temperatures from -40°C to +125°C for the internal sensor and -40°C to +150°C for the remote sensors, accommodating a broad range of operating conditions.
  • Programmable Alert Function: The TMP513AIDR features programmable overtemperature and undertemperature alert functions, which can be configured to trigger an alert signal if the temperature exceeds or falls below user-defined thresholds.
  • Serial Interface: It employs an SMBus, two-wire, and I2C-compatible serial interface, which facilitates easy integration into existing systems and provides a streamlined method for communication and configuration.
  • Supply Voltage: The device operates on a supply voltage range of 3.0V to 3.6V, making it suitable for a variety of low-voltage applications.

Applications

The TMP513AIDR is versatile and can be used across different sectors, including:

  • Computer and server systems
  • Telecommunications equipment
  • Industrial systems
  • Consumer electronics.

Its small form factor, combined with its high level of integration, makes the TMP513AIDR an excellent choice for space-constrained applications where multiple temperature readings are required to ensure system stability and performance.

Package and Availability

The TMP513AIDR is available in a compact, surface-mount, 16-pin SOIC package, providing a space-efficient solution for PCB layouts. It is part of Texas Instruments' commitment to delivering high-quality, reliable components to the electronics industry.

You May Also Be Interested in

Texas Instruments
±1C/±3C Accurate Remote Diode Digital Temperature Sensor with Integrated Fan Control | IC TEMP SENSOR REMOTE FAN 8-SOIC
Lowest to $2.1020
ECAD model for LM63DIMA
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $3.3310
ECAD model for EMC2112
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $95.6632
ECAD model for LTC2986ILX-1
ON Semiconductor
ACPI-Compliant, High Accuracy Microprocessor System Temperature Monitor | IC SENSOR TEMP DUAL PREC 16-QSOP
Lowest to $8.5841
ECAD model for ADM1023ARQZ
Analog Devices Inc.
Monolithic Thermocouple Amplifiers with Cold Junction Compensation | IC THERMOCOUPLE INSTR AMP 14CDIP
Need more? Email Us
ECAD model for AD595CD
Texas Instruments
±1C/±3C Accurate Remote Diode Digital Temperature Sensor with Integrated Fan Control | IC TEMP SENSOR DIG W/FAN 8-SOIC
Lowest to $4.6508
ECAD model for LM63DIMAX
ON Semiconductor
dB COOL Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTRLR 24-QSOP
Need more? Email Us
ECAD model for ADT7463ARQ
Microchip Technology
IC TEMP SENSOR 2WIRE 8-UDFN
Need more? Email Us
ECAD model for MCP98242T-CE/MUY
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
ECAD model for EMC2104-BP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3997 $50.9955
36+ $2.7895 $100.4220
56+ $2.7023 $151.3288
77+ $2.6152 $201.3704
99+ $2.5280 $250.2720
133+ $2.2665 $301.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,420 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention