EN
  • EN
  • DE

APT2X30D40J

Part No APT2X30D40J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 400V 30A ISOTOP / Diode Array 2 Independent Standard 400 V 30A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 32 ns
Current - Reverse Leakage @ Vr 250 µA @ 400 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X30
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1325754-APT2X30D40J
Ultra Librarian 3D Model Ultra Librarian APT2X30D40J CAD Model

Description

Introducing the APT2X30D40J Power MOSFET by Microchip Technology

The APT2X30D40J is a state-of-the-art power MOSFET device designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This device is part of Microchip's extensive range of power management solutions, tailored to meet the needs of a variety of applications that require efficient and reliable power conversion and control.

Key Features

  • High Voltage Capability: The APT2X30D40J is engineered to handle high voltages, making it suitable for applications that operate under strenuous conditions.
  • Low On-Resistance: With its low on-resistance, this power MOSFET ensures minimal power loss during operation, leading to higher efficiency and reliability in your power management system.
  • Fast Switching Performance: The device is optimized for fast switching, reducing transition losses and improving performance in high-frequency applications.
  • Robust Design: The APT2X30D40J is built to withstand harsh environments and is characterized by its ruggedness and durability, ensuring a long operational lifespan.
  • Easy Integration: This power MOSFET comes in a convenient package, making it easy to integrate into your existing designs and PCB layouts.

Applications

The versatility of the APT2X30D40J makes it an ideal choice for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • DC-DC Converters
  • Automotive Electronics
  • Renewable Energy Systems, such as solar inverters

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the APT2X30D40J is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance for critical applications. Additionally, Microchip provides comprehensive technical support and documentation to assist with the design-in process, making it easier for engineers to leverage the benefits of the APT2X30D40J in their projects.

Whether you are designing power systems for industrial, commercial, or automotive applications, the APT2X30D40J power MOSFET from Microchip Technology offers the performance, efficiency, and reliability that your projects require.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5382 $58.6146
7+ $16.0313 $112.2191
10+ $15.5303 $155.3030
14+ $15.0294 $210.4116
18+ $14.5284 $261.5112
24+ $13.0255 $312.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess