EN
  • EN
  • DE

TMP512AIDR

Part No TMP512AIDR
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC TEMP SNSR DUAL REMOTE 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor), Watchdog
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±2.5°C Local(Max), ±5°C Remote(Max)
Topology ADC, Multiplexer, Register Bank
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 26 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 117039-TMP512AIDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP512AIDR CAD Model

Description

Introducing the TMP512AIDR from Texas Instruments

The TMP512AIDR is a highly precise, integrated temperature sensor and system monitor designed by Texas Instruments (TI), a leader in semiconductor solutions. This sophisticated device is engineered to provide accurate temperature readings and monitoring of multiple power supply voltages in complex systems like personal computers, servers, and industrial equipment.

Key Features

  • Integrated Temperature Sensor: The TMP512AIDR comes with a built-in temperature sensor that offers excellent accuracy, ensuring reliable temperature measurements for system control and protection.
  • Dual Monitoring Channels: This device is capable of monitoring two temperature zones or one zone and an external diode, allowing for flexibility in system design and optimization.
  • Multiple Voltage Monitoring: With the ability to monitor up to five power supply voltages, the TMP512AIDR is ideal for keeping tabs on various system voltages, enhancing reliability and performance.
  • Programmable Alert Function: It features a programmable alert function that triggers an output signal when temperatures exceed preset thresholds, providing an early warning system for potential overheating.
  • High Accuracy: The device boasts a high level of accuracy, with a typical temperature error of only ±1°C, making it suitable for precision-dependent applications.
  • Serial Interface: Communication with the TMP512AIDR is streamlined through an industry-standard two-wire, I2C and SMBus-compatible serial interface, facilitating easy integration into existing designs.

Applications

The TMP512AIDR is versatile and can be used in a variety of applications. It is particularly useful in:

  • Server and Telecom Equipment
  • Networking Hardware
  • Industrial Systems
  • Computer Peripherals
  • Electronic Test Equipment

Package and Availability

The TMP512AIDR is offered in a compact, surface-mount, 14-pin SOIC package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring performance in diverse operating environments. This product is available for order through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers globally.

With its combination of precise temperature sensing, multiple voltage monitoring, and programmable alerts, the TMP512AIDR is an excellent choice for system designers seeking to enhance the reliability and performance of their thermal management and power supply monitoring systems.

You May Also Be Interested in

SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3575 $50.3625
37+ $2.7549 $101.9313
57+ $2.6688 $152.1216
78+ $2.5827 $201.4506
101+ $2.4966 $252.1566
135+ $2.2384 $302.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,843 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess