EN
  • EN
  • DE

PCF8574

Part No PCF8574
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Remote 8-bit I/O expander for I2C-bus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Manufacturer NXP
Win Source Part Number 345586-PCF8574
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting, Imaging, Video & Vision, Industrial, Medical, Consumer Electronics, Communications & Networking, Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian PCF8574 CAD Model

Description

Product Overview: NXP PCF8574 I/O Expander

The NXP PCF8574 is an 8-bit I/O expander that provides a simple solution for adding additional I/O ports to a microcontroller or processor with I2C interface. It is particularly useful in applications where pins on a microcontroller are limited and more inputs or outputs are required. The device's ability to interface with the I2C bus allows for seamless communication and control via just two wires, making it an efficient choice for expanding the I/O capabilities of your system.

Key Features

  • I2C Interface: The PCF8574 communicates over a bidirectional I2C-bus and supports multiple devices on the same bus, allowing for a flexible and expandable I/O configuration.
  • 8-bit Remote I/O Ports: Each PCF8574 provides an additional eight I/O ports that can be configured as inputs or outputs.
  • Interrupt Output: An interrupt output is available and is activated when any input state differs from its corresponding input port register state. This is especially useful for monitoring input changes without the need for constant polling by the host microcontroller.
  • Low Standby Current: The device is designed for low power consumption, with a typical standby current of only 10μA, making it suitable for battery-powered applications.
  • Address Pins: Three hardware address pins allow up to eight PCF8574 devices on the same I2C bus, providing up to 64 additional I/O ports.

Applications

The versatility of the PCF8574 makes it ideal for a wide range of applications, including:

  • Expanding I/O ports in microcontroller-based systems
  • Server infrastructure and industrial control systems
  • Home automation and smart appliances
  • Robotics and embedded system projects

Product Specifications

With an operating voltage range of 2.5V to 6V, the PCF8574 is compatible with most microcontroller logic levels. It supports I2C bus speeds of up to 400 kHz and is available in various packages, including DIP, SO, and SSOP, to suit different design requirements.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess