EN
  • EN
  • DE
  • IT

FSM300

Part No FSM300
Manufacturer CEVA
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU MODULE CALIBRATED Z-AXIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensor Type Accelerometer, Gyroscope, Magnetometer, 9 Axis
Output Type I²C, SPI, UART
Operating Temperature -40°C ~ 85°C
Package / Case 18-SMD Module
Supplier Device Package 18-PCB Module
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian FSM300 CAD Model

Description

NULL

You May Also Be Interested in

STMicroelectronics
AUTOMOTIVE SENSORS
Lowest to $19.8830
STMicroelectronics
Linear IC's
Lowest to $4.9993
TDK InvenSense
HIGH PRECISION 6-AXIS MEMS MOTIO
Lowest to $4.5832
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $13.0118
TDK InvenSense
MOTION TRACKING DEVICE
Lowest to $13.0388
TDK InvenSense
IMUs - Inertial Measurement Units High FSR (32 G, 4000 dps) 6-Axis MEMS MotionTrackingTM IMU
Lowest to $17.5940
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $5.2552
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
MOD TRI-AXIS GYRO/ACCEL 24-LEAD
Lowest to $700.7004

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess