EN
  • EN
  • DE

TMP451

Part No TMP451
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ±1°C Remote and Local Temperature Sensor with η-Factor and Offset Correction
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270822-TMP451
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP451 CAD Model

Description

Product Overview: Texas Instruments TMP451

The Texas Instruments TMP451 is a high-accuracy, low-power temperature sensor equipped with an integrated EEPROM and an SMBus-compatible serial interface. Designed to meet the rigorous demands of modern electronic systems, the TMP451 offers precise temperature monitoring with a resolution of 0.0625°C. This makes it an ideal solution for critical temperature measurement applications in computing, telecommunications, and industrial equipment.

Key Features

  • High Accuracy: The TMP451 provides an impressive accuracy of ±0.5°C in the range of -40°C to +125°C, ensuring reliable temperature readings for sensitive components.
  • Programmable Resolution: Users can program the resolution from 9 to 12 bits, allowing for customization based on specific application needs.
  • Low Power Consumption: With its low power design, the TMP451 is suitable for battery-operated devices, helping to extend battery life without compromising performance.
  • EEPROM Memory: The onboard EEPROM enables users to store user-defined data such as identification information or configuration settings, which can be preserved between power cycles.
  • Alert Function: An integrated alert function can be set to trigger a temperature threshold, providing an immediate response to potential overheating scenarios.
  • SMBus Interface: Compatibility with the SMBus serial interface allows for easy integration into existing systems and straightforward communication with microcontrollers or other digital devices.

Applications

The TMP451's versatility and precision make it suitable for a wide range of applications, including:

  • Server and Telecom Equipment
  • Portable and Battery-Powered Devices
  • Industrial Controls and Robotics
  • Medical and Healthcare Systems
  • Consumer Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMP451 is no exception. Manufactured with the high standards expected from TI, this temperature sensor is designed to perform consistently over its operational lifetime, giving designers and engineers peace of mind when incorporating it into their systems.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess