EN
  • EN
  • DE

MP1297

Part No MP1297
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 238553-MP1297
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP1297 CAD Model

Description

The MP1297 product from Texas Instruments is a highly advanced, state-of-the-art integrated circuit (IC) that's designed to meet the demanding requirements of today's high-performance electronic devices.

The MP1297 is a high-performance, fixed-frequency, current-mode PWM controller. It is specifically designed to provide a robust and flexible solution for DC/DC conversion applications. This IC is capable of driving a wide range of MOSFETs and can handle a broad input voltage range. It is suitable for use in a variety of applications, including but not limited to power supplies, telecom equipment, and industrial systems. One of the key features of the MP1297 is its high level of integration. It includes a variety of functions that would typically require multiple separate components. This includes an oscillator, a PWM comparator, an error amplifier, and a current-sense comparator. This high level of integration not only simplifies the design process but also helps to reduce the overall size and cost of the final product. The MP1297 also boasts excellent performance characteristics. It offers high efficiency, low power consumption, and excellent line and load regulation. It also features a wide operating frequency range, which allows for flexibility in design and the ability to meet the requirements of a wide range of applications. Another notable feature of the MP1297 is its robust protection features. It includes overvoltage protection, under-voltage lockout, and thermal shutdown protection. This helps to ensure the reliable and safe operation of the IC and the overall system in which it is used. In terms of usability, the MP1297 is designed for easy implementation. It comes in a compact package and features a straightforward pin configuration. This makes it easy to integrate into a variety of system designs. In conclusion, the MP1297 from Texas Instruments is a high-performance, highly integrated PWM controller that offers a robust and flexible solution for a wide range of DC/DC conversion applications. Its combination of high performance, integration, protection features, and ease of use makes it an excellent choice for designers and engineers looking for a reliable and efficient solution for their power management needs.

You May Also Be Interested in

Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $3.7539
ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $5.6838
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess