EN
  • EN
  • DE

TMP421AIDCNR

Part No TMP421AIDCNR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, SMbus) 8-Pin SOT-23 T/R / SENSOR TEMPERATURE SMBUS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C)
Testing Conditions 15°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 033254-TMP421AIDCNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TMP421
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP421AIDCNR CAD Model

Description

The TMP421AIDCNR is a high-precision temperature sensor from Texas Instruments, designed for a variety of applications that require accurate temperature monitoring. This sensor is part of the TMP421 family and is notable for its digital output and low power consumption.

Key Features

  • Temperature Range: The TMP421AIDCNR is capable of measuring temperatures from -40°C to +125°C, making it suitable for a wide range of environmental conditions.
  • Accuracy: It offers an impressive accuracy of ±1°C (max) from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Interface: The device communicates via a two-wire, SMBus-compatible serial interface, which simplifies integration into existing systems.
  • Resolution: The temperature sensor provides a resolution of 0.0625°C, allowing for fine-grained temperature monitoring.
  • Programmable Alert Function: It includes a programmable alert function that can be set to notify the system in case the temperature exceeds a predetermined threshold.
  • Supply Voltage: The TMP421AIDCNR operates with a supply voltage range of 2.7V to 5.5V, accommodating various power supply levels.
  • Low Power Consumption: Designed for power-sensitive applications, the sensor features a low quiescent current.
  • Package: It comes in a 10-pin DFN (Dual Flat No-lead) package, which is suitable for space-constrained applications.

Applications

The TMP421AIDCNR temperature sensor is versatile and can be used in multiple applications, including:

  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Environmental Monitoring
  • Medical Equipment
  • Battery Management Systems

Conclusion

With its high accuracy, digital output, and low power requirements, the TMP421AIDCNR from Texas Instruments is an excellent choice for designers looking to incorporate reliable temperature monitoring into their systems. Whether for consumer electronics, industrial or medical applications, this sensor provides the necessary precision and flexibility to meet the demands of modern temperature-sensitive applications.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9506 $52.2830
130+ $0.7800 $101.4000
200+ $0.7556 $151.1200
275+ $0.7312 $201.0800
355+ $0.7068 $250.9140
475+ $0.6337 $301.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,016 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess