EN
  • EN
  • DE

TMP400DBQR

Part No TMP400DBQR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Texas Instruments
Win Source Part Number 218476-TMP400DBQR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP400DBQR CAD Model

Description

Introducing the TMP400DBQR from Texas Instruments

The TMP400DBQR is a precision temperature monitor from Texas Instruments, designed to cater to a wide range of temperature sensing applications. This sophisticated device is part of TI's extensive portfolio of temperature sensors that are engineered to provide accurate readings and reliable performance in various environments.

Key Features

  • Multiple Temperature Zones: The TMP400DBQR is capable of monitoring up to four temperature zones, making it versatile for systems that require multiple-point temperature tracking.
  • High Accuracy: With its precision sensing capabilities, the TMP400DBQR offers an accuracy of ±1°C (max) from -40°C to 125°C for the external diode temperatures.
  • Programmable Alert Function: This device comes with a programmable ALERT output that can be configured for various warning and critical temperature events, ensuring proactive system protection.
  • Supply Voltage: Operating from a supply voltage of 3.0V to 3.6V, the TMP400DBQR is suitable for low-voltage applications, contributing to energy-efficient designs.
  • SMBus Interface: The sensor supports a two-wire SMBus 2.0-compatible interface, allowing for straightforward integration into existing digital systems.
  • Small Form Factor: Housed in a compact 16-pin SSOP (DBQ) package, the TMP400DBQR is ideal for space-constrained applications.

Applications

The TMP400DBQR is adept at providing thermal monitoring solutions across a diverse range of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Computing systems
  • Industrial controls
  • Environmental monitoring systems

Conclusion

With its multi-zone monitoring, high accuracy, and programmable features, the TMP400DBQR is a reliable and flexible temperature monitoring solution. Texas Instruments' commitment to quality ensures that this sensor meets the rigorous demands of modern electronic systems, helping designers to maintain optimal thermal performance and safeguard their products against temperature-related issues.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess