EN
  • EN
  • DE

THS3115CD

Part No THS3115CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 110MHZ 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 1550 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 330nA
Voltage - Input Offset 3mV
Operating Supply Current 4.9mA
Channel Output Current 270mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1106931-THS3115CD
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian THS3115CD CAD Model

Description

Overview of Texas Instruments THS3115CD

The Texas Instruments THS3115CD is a high-speed, current-feedback operational amplifier that is designed to deliver exceptional performance for a wide range of applications. This op-amp is part of the THS3115 series, which is known for its high output current drive capability and excellent signal fidelity. The THS3115CD is particularly suitable for applications requiring high bandwidth, low distortion, and high output current.

Key Features

  • High Output Current: The THS3115CD can deliver an impressive output current of ±420 mA, making it ideal for driving heavy loads.
  • Wide Bandwidth: It offers a wide bandwidth of 145 MHz at a gain of +2, ensuring that signals are amplified without significant loss of detail or fidelity.
  • Low Distortion: With a total harmonic distortion (THD) of -75 dBc at 1 MHz, the THS3115CD maintains signal integrity, resulting in clear and precise amplification.
  • Fast Slew Rate: The op-amp provides a fast slew rate of 2000 V/µs, which contributes to its ability to handle rapid signal changes and high-frequency components.
  • Stable Operation: It is designed for stable operation with capacitive loads up to 1 nF, which is crucial for maintaining performance in complex circuits.

Applications

The THS3115CD's robust feature set makes it an excellent choice for a variety of applications, including:

  • Professional audio equipment
  • Video amplifiers
  • Active filters
  • Test and measurement systems
  • High-speed data acquisition

Package and Quality

The THS3115CD is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Additionally, Texas Instruments ensures high-quality standards, providing reliable and consistent performance across various operating conditions.

Conclusion

For designers requiring a high-performance operational amplifier capable of driving significant loads while maintaining signal integrity, the Texas Instruments THS3115CD is an exceptional choice. Its combination of high output current, wide bandwidth, low distortion, and fast slew rate makes it a versatile component suitable for high-end audio, video, and data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4827 $50.8962
15+ $6.9602 $104.4030
23+ $6.7427 $155.0821
31+ $6.5252 $202.2812
40+ $6.3077 $252.3080
54+ $5.6552 $305.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess