EN
  • EN
  • DE

TC6501P095VCTTR

Part No TC6501P095VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description Ultra Small Temperature Switches with Pin Selectable Hysteresis | IC TEMP SW OPEN DRAIN SOT23A-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 95°C
Accuracy ±6°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 17μA
Temperature Range - Operating -55°C ~ 135°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TC650
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1264793-TC6501P095VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC6501P095VCTTR CAD Model

Description

Microchip Technology's TC6501P095VCTTR Temperature Sensor

The TC6501P095VCTTR is a high-precision temperature sensor from Microchip Technology, designed to offer reliable and accurate temperature monitoring in a wide range of applications. This sensor is an integral component for systems that require temperature feedback for effective operation and safety, such as industrial controls, consumer electronics, and automotive systems.

Key Features

  • High Accuracy: The TC6501P095VCTTR provides excellent temperature accuracy, ensuring precise temperature readings that are crucial for maintaining system performance and safety.
  • Wide Operating Temperature Range: This sensor operates over a broad temperature range, making it versatile for use in various environments and conditions.
  • Low Power Consumption: Designed for efficiency, the TC6501P095VCTTR is ideal for battery-powered devices, as it helps conserve energy and prolongs device operation.
  • Small Footprint: The compact package allows for easy integration into space-constrained designs, providing flexibility for PCB layout and design.
  • Simple Interface: With an easy-to-use interface, this temperature sensor can be quickly integrated into systems with minimal development time.

Applications

  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Systems
  • Data Centers
  • Medical Devices

The TC6501P095VCTTR is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry. Its precision and versatility make it an excellent choice for designers and engineers looking to incorporate accurate temperature sensing into their projects. Whether it's for critical industrial processes or everyday consumer gadgets, the TC6501P095VCTTR stands out as a top-tier temperature sensing solution.

Technical Specifications

  • Package: SOT-23-5
  • Output Type: Analog Voltage
  • Supply Voltage: 2.7V to 5.5V
  • Temperature Accuracy: ±0.5°C (typical)
  • Operating Temperature Range: -40°C to +125°C

For detailed technical specifications, application notes, and support documentation, please visit the Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0140 $60.8400
140+ $0.8321 $116.4940
215+ $0.8061 $173.3115
300+ $0.7801 $234.0300
385+ $0.7540 $290.2900
515+ $0.6761 $348.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess