EN
  • EN
  • DE

TMP303DDRLT

Part No TMP303DDRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 125DEG PSH-PUL SOT563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Thermostat 125°C Active High Push-Pull
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-563, SOT-666
Family Name TMP303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43934-6, TMP303DDRLT-ND, 296-43934-2, 296-43934-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937089-TMP303DDRLT
Ultra Librarian 3D Model Ultra Librarian TMP303DDRLT CAD Model

Description

Product Overview: TMP303DDRLT from Texas Instruments

The TMP303DDRLT is a noteworthy addition to Texas Instruments' comprehensive portfolio of temperature sensors. This device is meticulously engineered to provide precise temperature monitoring with an emphasis on simplicity and efficiency. It is a compact, low-power temperature switch that is particularly suitable for cost-sensitive and space-constrained applications.

Key Features

  • Accuracy: The TMP303DDRLT offers impressive accuracy levels, ensuring reliable temperature readings which are crucial for maintaining the optimal performance of electronic systems.
  • Low Power Consumption: With its design optimized for energy efficiency, this temperature sensor is ideal for battery-powered and portable applications, helping to extend the operational lifespan of the product.
  • Programmable Temperature Thresholds: Users can configure the temperature switch to activate at specific thresholds, which provides flexibility for various use cases and enhances the device's adaptability to different environments and conditions.
  • Compact SOT-563 Package: The small form factor of the TMP303DDRLT makes it an excellent choice for applications where board space is at a premium, without compromising on performance.
  • Simple Interface: The device offers a straightforward digital output that can directly interface with microcontrollers, simplifying the design and reducing the need for additional components.

Applications

The versatility of the TMP303DDRLT enables it to be used across a diverse range of applications. It is particularly well-suited for:

  • System thermal management and protection in consumer electronics such as smartphones, tablets, and laptops.
  • Environmental monitoring and control systems where maintaining a specific temperature range is critical.
  • Industrial equipment that requires consistent operation within safe temperature limits to prevent overheating and potential damage.
  • Portable medical devices where accurate temperature sensing is essential for device functionality and patient safety.

In summary, the TMP303DDRLT from Texas Instruments is a reliable, high-performance temperature switch that offers programmability, precision, and a diminutive footprint, making it a top-tier choice for designers looking to incorporate effective thermal management into their systems.

You May Also Be Interested in

Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Maxim Integrated
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5537 $53.3055
35+ $2.9158 $102.0530
54+ $2.8247 $152.5338
74+ $2.7336 $202.2864
95+ $2.6425 $251.0375
127+ $2.3691 $300.8757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess