EN
  • EN
  • DE

OPA992IDBVR

Part No OPA992IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 32V/µs
Gain Bandwidth Product 10.6 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 210 mV
Current - Supply 2.48mA (x4 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA992IDBVRTR
Standard Package 3,000
Win Source Part Number 1319891-OPA992IDBVR
Ultra Librarian 3D Model Ultra Librarian OPA992IDBVR CAD Model

Description

The OPA992IDBVR is a low-offset-voltage, low-noise op amp from Texas Instruments. It is a single-channel op amp with a gain-bandwidth product of 10.6 MHz and a slew rate of 32 V/μs. The OPA992IDBVR has rail-to-rail input and output, making it ideal for a wide range of applications, including:

  • Audio buffering and amplification
  • Sensor signal conditioning
  • Industrial control systems
  • Medical instrumentation
  • Test and measurement equipment

The OPA992IDBVR is available in a small SOT-23-5 package, making it ideal for space-constrained applications. It operates over a wide temperature range of -40°C to 125°C, making it suitable for use in harsh environments.

Here is a more detailed description of the OPA992IDBVR's key features and benefits:

Low offset voltage: The OPA992IDBVR has a maximum offset voltage of 210 μV, making it ideal for applications where accuracy is critical.

Low noise: The OPA992IDBVR has a typical input noise voltage of 1.3 nV/√Hz at 1 kHz, making it suitable for applications where low noise is important.

Rail-to-rail input and output: The OPA992IDBVR has rail-to-rail input and output, which means that it can amplify signals to the full range of its supply voltage. This makes it ideal for applications where it is necessary to maximize the signal range.

Wide bandwidth: The OPA992IDBVR has a gain-bandwidth product of 10.6 MHz, making it suitable for high-frequency applications.

High slew rate: The OPA992IDBVR has a slew rate of 32 V/μs, making it suitable for applications where fast signal response is required.

Small package: The OPA992IDBVR is available in a small SOT-23-5 package, making it ideal for space-constrained applications.

Wide operating temperature range: The OPA992IDBVR operates over a wide temperature range of -40°C to 125°C, making it suitable for use in harsh environments.

Applications: The OPA992IDBVR is a versatile op amp that can be used in a wide range of applications. Here are a few examples:

  • Audio buffering and amplification: The OPA992IDBVR can be used to buffer and amplify audio signals in a variety of applications, such as MP3 players, smartphones, and home theater systems.
  • Sensor signal conditioning: The OPA992IDBVR can be used to amplify and condition signals from a variety of sensors, such as temperature sensors, pressure sensors, and accelerometers.
  • Industrial control systems: The OPA992IDBVR can be used in industrial control systems to amplify and condition signals from sensors and actuators.
  • Medical instrumentation: The OPA992IDBVR can be used in medical instrumentation to amplify and condition signals from sensors such as EKG electrodes and EEG electrodes.
  • Test and measurement equipment: The OPA992IDBVR can be used in test and measurement equipment to amplify and condition signals from sensors such as oscilloscopes and spectrum analyzers.

Conclusion: The OPA992IDBVR is a versatile and high-performance op amp that is suitable for a wide range of applications. It is ideal for applications where low offset voltage, low noise, rail-to-rail input and output, wide bandwidth, high slew rate, and small package size are important.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9931 $51.8206
62+ $1.6354 $101.3948
95+ $1.5843 $150.5085
131+ $1.5332 $200.8492
169+ $1.4821 $250.4749
226+ $1.3288 $300.3088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,400 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess