The TMP141AIDGKRG4 is a high-performance, precision temperature sensor from Texas Instruments, designed to offer accurate temperature measurements with a digital output. This sensor is part of the TMP family of devices that are known for their reliability and ease of use in a wide range of applications.
Key Features
- Digital Output: The TMP141AIDGKRG4 features a digital output that interfaces directly with various types of microcontrollers, reducing the need for analog-to-digital converters and simplifying system design.
- High Accuracy: With its precision sensing capabilities, the TMP141AIDGKRG4 provides high accuracy temperature measurements, ensuring reliable performance for critical applications.
- Low Power Consumption: Designed for energy-efficient operation, this temperature sensor is ideal for battery-powered devices, helping to extend battery life and reduce power costs.
- Wide Temperature Range: The sensor operates over a broad temperature range, making it suitable for diverse environments and conditions.
- Small Form Factor: Housed in a compact package, the TMP141AIDGKRG4 is perfect for space-constrained applications, allowing for integration into a variety of systems without significant impact on the overall design.
Applications
The TMP141AIDGKRG4 is versatile and can be used in a multitude of applications. These include:
- Industrial systems
- Consumer electronics
- Medical devices
- Environmental monitoring
- Automotive systems
- Telecommunications
Technical Specifications
Some of the technical specifications for the TMP141AIDGKRG4 include:
- Supply Voltage: 2.7V to 5.5V
- Temperature Accuracy: ±0.5°C (typical)
- Operating Temperature Range: -40°C to +125°C
- Output: Digital serial interface
- Package: 8-Pin MSOP
For designers and engineers looking for a reliable temperature sensing solution, the TMP141AIDGKRG4 from Texas Instruments offers a blend of precision, power efficiency, and ease of integration, making it an excellent choice for a variety of applications.