EN
  • EN
  • DE

TMP112BIDRLT

Part No TMP112BIDRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C SOT563 / Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type 2-Wire Serial, I2C/SMBUS
Voltage - Supply 1.4V ~ 3.6V
Resolution 12 b
Accuracy - Highest (Lowest) ±0.5°C (±1°C)
Test Condition 0°C ~ 65°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number TMP112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TMP112BIDRLT-ND,296-49106-1,296-49106-2,296-49106-6
Standard Package 250
Win Source Part Number 996586-TMP112BIDRLT
Ultra Librarian 3D Model Ultra Librarian TMP112BIDRLT CAD Model

Description

Overview of Texas Instruments TMP112BIDRLT

The TMP112BIDRLT is a high-accuracy, low-power, digital temperature sensor from Texas Instruments, designed to meet the demanding requirements of various industrial and commercial temperature monitoring applications. It comes in a compact SOT-563 package, making it an ideal solution for space-constrained applications.

Key Features

  • Precision Temperature Sensing: The TMP112BIDRLT offers a high degree of accuracy, with a typical temperature accuracy of ±0.5°C from -40°C to +125°C. This makes it suitable for applications requiring precise temperature measurements.
  • Low Power Consumption: Designed for power-sensitive applications, the sensor features a low quiescent current, which helps in extending the battery life of portable devices.
  • Digital Output: The sensor communicates via an I2C-compatible, two-wire serial interface, which simplifies integration into existing systems and reduces the need for additional components.
  • Programmable Resolution: It offers programmable resolution from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • Wide Operating Range: The TMP112BIDRLT operates over a wide supply voltage range of 1.4V to 3.6V, accommodating a variety of power supplies and system voltages.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, it is capable of functioning in extreme environments, making it versatile for diverse applications.

Applications

The TMP112BIDRLT is suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Battery management systems
  • Consumer electronics
  • Medical and healthcare devices
  • Data center and server room monitoring

Quality and Reliability

As with all Texas Instruments products, the TMP112BIDRLT is manufactured to high standards, ensuring reliability and performance consistency. Its robust design ensures stable operation even in the harshest conditions, providing peace of mind for designers and engineers looking for a dependable temperature sensing solution.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0580 $51.9860
40+ $2.5091 $100.3640
62+ $2.4307 $150.7034
86+ $2.3523 $202.2978
110+ $2.2739 $250.1290
148+ $2.0387 $301.7276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,060 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess