EN
  • EN
  • DE

PT5522C

Part No PT5522C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 1.5-A 5-V/3.3-V Input Adjustable Integrated Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Excalibur PT5520
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 5.5V
Voltage - Output 1 2.5V
Current - Output (Maximum) 1.5A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 86%
Mounting SMD
Package 5-SMD Module
RoHS State Request Verification
Win Source Part Number 1240367-PT5522C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PT5522
Introduction Date April 01, 2006
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PT5522C CAD Model

Description

The PT5522C is a high-performance, integrated power solution from Texas Instruments, designed to cater to a wide range of applications requiring efficient and reliable power management. This innovative module is part of Texas Instruments' Power Trends series, known for delivering top-notch performance in compact and user-friendly packages.

Key Features

  • High Efficiency: The PT5522C boasts an excellent efficiency rate, which minimizes energy loss and heat generation, ensuring the longevity of the device and the stability of the system it powers.
  • Adjustable Output Voltage: With the ability to adjust the output voltage, this power module can be fine-tuned to meet the specific requirements of various applications, providing versatility and customization.
  • Integrated Features: The module comes with integrated features such as over-current protection, thermal shutdown, and under-voltage lockout, which enhance the safety and reliability of the power solution.
  • Compact Design: The PT5522C's small footprint makes it an ideal choice for space-constrained applications. It is designed to be easily integrated into a wide range of electronic systems without compromising on power or efficiency.

Applications

The PT5522C is suitable for various applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial systems
  • Embedded computing
  • Portable devices

Technical Specifications

The module provides a comprehensive set of technical specifications that ensure compatibility and performance across a broad range of use cases:

  • Input Voltage Range: Specified for the module's optimal operation
  • Output Voltage Range: Adjustable to meet the needs of the application
  • Output Current: Supporting a range that satisfies the demands of various electronic components
  • Efficiency: High efficiency to ensure minimal power loss
  • Protection Features: Over-current, thermal shutdown, and under-voltage lockout
  • Package: Compact and robust package suitable for different environments

With its blend of efficiency, adjustability, and integrated protection features, the PT5522C from Texas Instruments stands out as a reliable power solution for designers and engineers looking to enhance their products with a dependable power management system.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7496 $63.4992
4+ $26.0510 $104.2040
6+ $25.2369 $151.4214
9+ $24.4228 $219.8052
11+ $23.6087 $259.6957
15+ $21.1664 $317.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess