EN
  • EN
  • DE

PTH03000WAZ

Part No PTH03000WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-2.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH03000W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 3.6V
Voltage - Output 1 0.9 ~ 2.5V
Current - Output (Max) 6A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Surface Mount
Package / Case 5-SMD Module
Size / Dimension 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Base Product Number PTH03000
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657864-PTH03000WAZ
Ultra Librarian 3D Model Ultra Librarian PTH03000WAZ CAD Model

Description

The PTH03000WAZ is a high-performance, non-isolated DC/DC converter module from Texas Instruments. This power module is designed to offer a flexible, efficient, and compact power solution for a wide range of applications. With its adjustable output voltage and high efficiency, the PTH03000WAZ is an excellent choice for designers looking to simplify their power supply design.

Key Features

  • Wide Input Voltage Range: The module operates over an input voltage range of 3.0V to 3.6V, making it versatile for various applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 2.5V, providing flexibility for different system requirements.
  • High Efficiency: With an efficiency of up to 95%, the PTH03000WAZ ensures minimal power loss and is suitable for energy-sensitive designs.
  • High Output Current: The module can deliver up to 3A of continuous output current, accommodating high power demands.
  • Power Good Signal: An integrated power good signal indicates when the output is within regulation, which aids in system monitoring and sequencing.
  • Thermal Protection: Built-in over-temperature protection safeguards the module from damage due to excessive heat.
  • Compact Size: The small footprint of the module allows for easy integration into space-constrained designs.

Applications

The PTH03000WAZ is suitable for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Servers and storage systems
  • Industrial controls
  • Test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PTH03000WAZ is no exception. It is built to meet the high standards required by industrial and commercial applications, ensuring long-term performance and durability.

Conclusion

The PTH03000WAZ from Texas Instruments is a robust and reliable DC/DC converter module that offers design flexibility, high efficiency, and a compact size. Whether for new designs or upgrading existing power systems, this module provides an efficient solution to meet a variety of power requirements.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4814 $58.4442
7+ $15.9848 $111.8936
10+ $15.4853 $154.8530
14+ $14.9857 $209.7998
18+ $14.4862 $260.7516
24+ $12.9876 $311.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess