EN
  • EN
  • DE

TMP112BIDRLR

Part No TMP112BIDRLR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 125°C 12 b
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-563, SOT-666
Family Name TMP112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49466-2, 296-49466-1, 296-49466-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937074-TMP112BIDRLR
Ultra Librarian 3D Model Ultra Librarian TMP112BIDRLR CAD Model

Description

Product Overview: TMP112BIDRLR

The TMP112BIDRLR is a high-precision digital temperature sensor from Texas Instruments (TI), designed for optimal performance in a variety of applications. This sensor belongs to TI's TMP112 family of temperature sensors that are known for their accuracy, low power consumption, and ease of use. Engineered with advanced technology, the TMP112BIDRLR offers an excellent solution for thermal management and monitoring in diverse sectors.

Key Features:

  • High Accuracy: The TMP112BIDRLR provides a high degree of temperature accuracy, with a typical accuracy of ±0.5°C from -40°C to +125°C. This precision ensures reliable temperature readings in critical applications.
  • Low Power Consumption: Designed for energy-sensitive applications, the sensor operates with a very low quiescent current, making it suitable for battery-powered devices or energy-efficient systems.
  • Digital Output: The device communicates temperature data via an I2C interface, offering a straightforward digital output that can easily interface with microcontrollers and other digital systems.
  • Small Form Factor: Packaged in a compact SOT-563 (1.6 x 1.6mm) package, the TMP112BIDRLR is ideal for space-constrained applications, allowing for integration into tight designs without compromising performance.
  • Wide Operating Range: The sensor operates over a wide temperature range, making it versatile for various environments, from industrial processes to consumer electronics.
  • Programmable Resolution: It offers selectable resolution settings, allowing users to optimize the balance between resolution and conversion time according to their specific needs.

Applications:

The TMP112BIDRLR is suited for a broad range of applications, including but not limited to:

  • Environmental monitoring and HVAC systems.
  • Electronic devices that require thermal management, such as computers and servers.
  • Industrial control systems where precise temperature monitoring is crucial.
  • Portable medical devices where accuracy and low power are essential.
  • Automotive systems that demand consistent performance across a range of temperatures.

With its combination of accuracy, low power, and compact size, the TMP112BIDRLR from Texas Instruments is an excellent choice for designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3000 $52.0000
95+ $1.0667 $101.3365
150+ $1.0333 $154.9950
200+ $1.0000 $200.0000
260+ $0.9667 $251.3420
350+ $0.8667 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,665 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess