EN
  • EN
  • DE

TMP103HYFFT

Part No TMP103HYFFT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 1.4 V ~ 3.6 V
Resolution 7 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -10°C ~ 100°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 4-UFBGA, DSBGA
Manufacturer Package 4-DSBGA (1x1)
Win Source Part Number 1270777-TMP103HYFFT
Manufacturer Homepage www.ti.com
Family Name TMP103
Introduction Date February 01, 2011
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP103HYFFT CAD Model

Description

Introducing the TMP103HYFFT from Texas Instruments

The TMP103HYFFT is a state-of-the-art temperature sensor from Texas Instruments, designed for precision thermal monitoring in a variety of applications. This compact, high-performance sensor is an ideal solution for systems that require accurate temperature readings with minimal power consumption.

Key Features

  • High Accuracy: The TMP103HYFFT offers excellent accuracy, ensuring reliable temperature measurements for critical applications.
  • Low Power Consumption: With its power-savvy design, this sensor is perfect for battery-operated and low-power devices, helping to extend operational life without compromising performance.
  • Digital Output: The sensor provides a digital output that can be easily interfaced with microcontrollers and other digital systems, facilitating seamless integration into your designs.
  • Compact Size: The TMP103HYFFT's small footprint makes it an excellent choice for space-constrained applications, allowing for temperature monitoring in tight spots without sacrificing accuracy or functionality.

Applications

The TMP103HYFFT is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Portable Medical Devices
  • Industrial Systems
  • Environmental Monitoring
  • Computer Peripherals

Technical Specifications

Some of the technical specifications that make the TMP103HYFFT stand out include:

  • Supply Voltage Range: 1.4V to 3.6V
  • Operating Temperature Range: -40°C to +125°C
  • Accuracy: ±1°C (max) from -40°C to +125°C
  • Interface: I2C/SMBus compatible

With its combination of accuracy, low power consumption, and small size, the TMP103HYFFT from Texas Instruments is an excellent choice for designers and engineers looking to incorporate reliable temperature sensing into their next project. Whether it's for consumer electronics, medical equipment, or industrial systems, this sensor offers the performance and flexibility needed to meet the demands of today's advanced technologies.

For more information or to request samples, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7438 $52.3140
70+ $1.4309 $100.1630
110+ $1.3861 $152.4710
150+ $1.3414 $201.2100
195+ $1.2967 $252.8565
260+ $1.1626 $302.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess