EN
  • EN
  • DE

TMP102AIDRL

Part No TMP102AIDRL
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840676-TMP102AIDRL
Ultra Librarian 3D Model Ultra Librarian TMP102AIDRL CAD Model

Description

The TMP102AIDRL is a high-precision digital temperature sensor from Texas Instruments, designed for optimal performance in a wide range of applications. This tiny, yet powerful sensor offers an ideal solution for systems that require temperature monitoring with minimal space and power consumption.

Key Features

  • Accuracy: The TMP102AIDRL boasts a high accuracy of ±0.5°C (max) from –25°C to 85°C and ±1°C (max) from –40°C to 125°C. This precision ensures reliable temperature readings in critical applications.
  • Low Power: With a typical supply current of 10µA and a shutdown current of 1µA, the TMP102AIDRL is an excellent choice for power-sensitive applications, including portable and battery-powered devices.
  • Small Size: Housed in a tiny 6-pin SOT-563 package, the TMP102AIDRL is designed for space-constrained applications, providing accurate temperature readings without compromising on board real estate.
  • Interface: The device features a two-wire, I2C and SMBus-compatible serial interface, which simplifies integration into existing systems and allows for multiple devices to share the same bus.
  • Programmable Resolution: The TMP102AIDRL offers selectable resolution from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • Programmable Alert Function: An alert function with programmable temperature limits can be configured, which enables the TMP102AIDRL to signal an out-of-range temperature event, making it suitable for automated system responses.
  • Wide Operating Range: The sensor operates over a wide temperature range from –40°C to +125°C, accommodating diverse environments and conditions.

Applications

The TMP102AIDRL is versatile and can be integrated into a multitude of applications. It is particularly well-suited for:

  • Mobile and wearable devices
  • Environmental monitoring and HVAC systems
  • Industrial controls
  • Medical equipment
  • Electronics temperature monitoring
  • Thermal protection and management

In summary, the TMP102AIDRL from Texas Instruments is a compact, precise, and energy-efficient digital temperature sensor, ideal for a wide array of temperature monitoring applications. Its small size, low power consumption, and high accuracy make it an excellent choice for designers looking to add reliable temperature sensing capabilities to their projects.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess