EN
  • EN
  • DE

TMDXIDDK377D

Part No TMDXIDDK377D
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEV DESIGNDRIVE MOTOR CTRL / TMS320F28377D Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series C2000™, Delfino™
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part TMS320F28377D
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341711-TMDXIDDK377D
Ultra Librarian 3D Model Ultra Librarian TMDXIDDK377D CAD Model

Description

Texas Instruments TMDXIDDK377D Development Kit

The Texas Instruments TMDXIDDK377D is a comprehensive development kit designed for engineers and developers looking to harness the power of Texas Instruments' advanced microcontroller technologies. This kit is tailored for the development of industrial drive and control applications, providing a robust hardware platform alongside extensive software support to jumpstart the design process.

At the heart of the TMDXIDDK377D kit is a high-performance digital signal processor (DSP) that delivers the computational power necessary for complex control algorithms and real-time processing tasks. This enables the development of applications such as motor control, motion control, and energy management systems with improved efficiency and reliability.

The development board included in the kit features a variety of connectivity options, including CAN, USB, and Ethernet interfaces, allowing for easy integration into a wide range of industrial systems. Additionally, it offers multiple expansion headers for further customization and scalability, ensuring that the kit can adapt to the evolving needs of your project.

The TMDXIDDK377D kit also comes with a suite of software tools that greatly simplify the development process. This includes an integrated development environment (IDE), real-time operating system (RTOS) support, and a library of example code to demonstrate the capabilities of the DSP and provide a starting point for custom applications. These resources are designed to reduce development time and help engineers bring their products to market faster.

Furthermore, Texas Instruments provides extensive documentation and technical support for the TMDXIDDK377D development kit, including detailed datasheets, user manuals, and application notes. This ensures that developers have all the information they need to successfully implement their designs and troubleshoot any issues that may arise.

Whether you are developing advanced industrial drives, working on innovative control systems, or exploring new applications for DSP technology, the Texas Instruments TMDXIDDK377D development kit offers a flexible and powerful platform to realize your vision.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess