EN
  • EN
  • DE

BQ79656EVM-021

Part No BQ79656EVM-021
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description BQ79656-Q1 AUTOMOTIVE 16-S PRECI / BQ79656-Q1 Battery Monitor Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Battery Monitor
Embedded No
Utilized IC / Part BQ79656-Q1
Supplied Contents Board(s)
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342428-BQ79656EVM-021
Ultra Librarian 3D Model Ultra Librarian BQ79656EVM-021 CAD Model

Description

The BQ79656EVM-021 from Texas Instruments is a state-of-the-art evaluation module designed for the automotive industry, specifically tailored for battery management systems (BMS). This module is part of TI's BQ796xx family, which is known for its precision and reliability in monitoring and protecting Li-ion and Li-polymer battery packs.

Key Features

  • High Accuracy Monitoring: The BQ79656EVM-021 provides high-precision voltage and temperature monitoring, ensuring the safety and efficiency of battery packs.
  • Advanced Balancing Capabilities: With integrated cell balancing transistors, the module promotes extended battery life and consistent performance across all cells.
  • Robust Communication: It supports robust daisy-chained communication through an isolated differential UART, which enhances the signal integrity and reliability of the BMS.
  • Flexible Configuration: The module is highly configurable, allowing for customization to meet various application requirements.
  • Diagnostics and Protection: It includes comprehensive diagnostics and protection features to prevent overvoltage, undervoltage, overtemperature, and other critical conditions.

Applications

The BQ79656EVM-021 is ideal for a variety of applications within the automotive sector, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • e-bikes and e-scooters
  • Industrial power tools
  • Energy storage systems

Technical Specifications

At the heart of the BQ79656EVM-021 is a robust BQ79656-Q1 battery monitor and balancer IC, ensuring high accuracy and performance. The module includes features such as:

  • Support for up to 16 series cell configurations
  • Wide operating temperature range suitable for automotive environments
  • Integrated charge and discharge FET drive
  • Compliance with ISO 26262 and ASIL-D requirements for automotive safety

Getting Started

To facilitate rapid development, the BQ79656EVM-021 evaluation module comes with an easy-to-use GUI (graphical user interface) and comprehensive documentation. Engineers can quickly set up the module, configure it for their specific needs, and begin testing and prototyping with minimal setup time.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess