EN
  • EN
  • DE

BQTESLA100LP

Part No BQTESLA100LP
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVALUATION LP WIRELESS PWR / Wireless Charging Evaluation Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series bqTESLA
Part Status Obsolete(EOL)
Main Purpose Power Management, Wireless Power Supply
Embedded Yes, MCU, 16-Bit
Utilized IC / Part bq500110, bq25046, MSP430bq1010
Primary Attributes Single Channel Transmitter, 5V Power Supply Receiver
Secondary Attributes Qi Standard Compatibility
Supplied Contents Board(s)
Win Source Part Number 770369-BQTESLA100LP
Popularity Medium
Supply and Demand Status Limited
Family Name BQTESLA100LP
Introduction Date December 01, 2010
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQTESLA100LP CAD Model

Description

The BQTESLA100LP is a highly sophisticated, low-power wireless charging solution developed by the renowned semiconductor company, Texas Instruments (TI). This cutting-edge product is designed to integrate seamlessly into a wide range of portable electronic devices, offering a convenient and modern approach to battery charging without the need for physical connectors or cables.

Key Features

  • Wireless Power Consortium (WPC) Qi Compliant: The BQTESLA100LP adheres to the WPC Qi standard, ensuring compatibility with a vast array of Qi-certified devices and chargers.
  • Low Power Consumption: Engineered for efficiency, this wireless power solution operates with low standby power, making it ideal for battery-sensitive applications.
  • Integrated Protection: The device includes built-in safety features such as over-temperature and over-voltage protection, ensuring reliable operation and longevity.
  • Compact Design: Its small form factor allows for easy integration into space-constrained devices, maintaining the sleek and compact design of modern electronics.

Applications

The versatility of the BQTESLA100LP makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Smartphones and tablets
  • Wearable technology such as smartwatches and fitness trackers
  • Portable medical devices
  • Personal care appliances
  • Handheld gaming systems

Technical Specifications

At the core of the BQTESLA100LP is its ability to deliver wireless power transfer efficiently and safely. The technical specifications include:

  • Input voltage range tailored for portable electronics
  • Low power operation with high efficiency
  • Compliance with Qi 1.2.4 wireless power standard
  • Compact IC package suitable for small PCB layouts

Conclusion

The BQTESLA100LP from Texas Instruments represents a significant advancement in the field of wireless power transfer. By combining convenience, efficiency, and safety, this product stands out as an excellent choice for manufacturers looking to incorporate wireless charging into their next-generation devices. Its compliance with the Qi standard and its low-power design make it a forward-thinking solution in the rapidly evolving landscape of portable electronics.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess