EN
  • EN
  • DE

TMDSFDCAFS86

Part No TMDSFDCAFS86
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOP TOOL FINGERPRINT AUTHENT / TMDSDSK5510, TMDSDSK6713 Anti Tamper and Security Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series AuthenTec
Package Bulk
Product Status Obsolete
Type Interface
Function Anti Tamper and Security
Utilized IC / Part TMDSDSK5510, TMDSDSK6713
Supplied Contents Board(s)
Base Product Number TMDS
Standard Package 2
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A981
HTSUS 8473.30.1180
Win Source Part Number 1341714-TMDSFDCAFS86
Ultra Librarian 3D Model Ultra Librarian TMDSFDCAFS86 CAD Model

Description

The TMDSFDCAFS86 from Texas Instruments is a state-of-the-art motor driver solution designed to cater to a wide range of applications requiring precise motor control and high efficiency. This advanced motor driver is well-suited for industrial, automotive, and consumer electronics markets, where reliability and performance are of utmost importance.

With its integrated features and robust design, the TMDSFDCAFS86 is capable of driving a variety of motor types, including stepper, brushed DC, and brushless DC (BLDC) motors. The device's versatility makes it an excellent choice for applications such as robotics, drones, electric vehicles, and home appliances.

One of the key features of the TMDSFDCAFS86 is its support for advanced control techniques, including field-oriented control (FOC) for precise speed and torque management. This allows for smooth and efficient motor operation, which is critical in applications where energy efficiency and noise reduction are desired. Furthermore, the driver's high PWM frequency capabilities reduce audible noise, making it ideal for noise-sensitive applications.

The TMDSFDCAFS86 also boasts a range of protective features to ensure the longevity and safety of the motor and the system. Overcurrent, overtemperature, and under-voltage lockout protections are built-in, safeguarding the device from various fault conditions. Additionally, the motor driver includes diagnostic features that provide real-time feedback on the system's status, enabling prompt troubleshooting and maintenance.

Designed with ease of use in mind, the TMDSFDCAFS86 offers a user-friendly interface that simplifies the integration process. The device can be configured and controlled via a simple SPI or PWM interface, allowing developers to quickly set up and fine-tune their motor control systems.

Overall, the TMDSFDCAFS86 from Texas Instruments represents a highly capable and flexible motor driver solution that meets the demanding requirements of modern motor control applications. Its combination of performance, efficiency, and reliability makes it an essential component for any system designer looking to enhance their motor-driven products.

You May Also Be Interested in

Wurth Electronics Inc
LEDS
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess