EN
  • EN
  • DE

M27C1001-45XC1

Part No M27C1001-45XC1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 1MBIT 45NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 45ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-PLCC (11.35x13.89)
Win Source Part Number 072786-M27C1001-45XC1
Ultra Librarian 3D Model Ultra Librarian M27C1001-45XC1 CAD Model

Description

The M27C1001-45XC1 is a high-performance 1 Mbit (128Kb x8) UV EPROM from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed for applications that demand reliable, non-volatile memory storage with a long data retention period and high programming speed. It is particularly well-suited for use in microprocessor systems, where it can store firmware and software that must remain intact when the power is off.

Key Features

  • Memory Capacity: The device offers a substantial 1 Megabit of memory, organized as 128K by 8 bits, providing ample space for complex programs or data sets.
  • Access Time: With an access time of 45ns, the M27C1001-45XC1 ensures swift read operations, which is critical for high-speed microprocessor systems.
  • Programming Voltage: The EPROM is programmed with a 12.5V electrical pulse, making it compatible with standard EPROM programmers.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying the power design in embedded systems.
  • UV Erasable: The contents of the memory can be erased by exposure to ultraviolet light, allowing the EPROM to be reused and reprogrammed multiple times.
  • Package: Housed in a 32-pin Ceramic DIP (Dual In-line Package), the M27C1001-45XC1 is designed for easy integration into a wide range of hardware configurations.
  • Temperature Range: The device is operational over a wide temperature range, making it suitable for use in environments with extreme temperature conditions.

Applications

The M27C1001-45XC1 is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Microprocessor-based systems
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

With its combination of speed, reliability, and flexibility, the M27C1001-45XC1 from STMicroelectronics is a top choice for designers who require a dependable memory solution for their critical applications.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess