Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance 22 pF
Tolerance ±5%
Voltage - Breakdown 50 V
Features High Reliability
Operating Temperature -55°C ~ 150°C
Package / Case Die
Ultra Librarian 3D Model Ultra Librarian 9022RJ CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
DIE, CAPACITOR, 500 PF +/-10%
Need more? Email Us
ECAD model for 90500RK
MACOM Technology Solutions
DIE, BINARY CAPACITOR, 3.7 PF +/
Need more? Email Us
ECAD model for 913R7K-BSP-1
MACOM Technology Solutions
CAP SILICON 5.6PF 20% SMD
Need more? Email Us
ECAD model for 905R6M-14-2
MACOM Technology Solutions
CAPACITOR,29 PF +/-10%,DIE
Need more? Email Us
ECAD model for 9029RK
MACOM Technology Solutions
CAP SILICON 150PF 10% SMD
Need more? Email Us
ECAD model for 90150RK
MACOM Technology Solutions
CAP SILICON 8PF 20% 50V SMD
Need more? Email Us
ECAD model for MBC50-8B12
MACOM Technology Solutions
CAPACITOR,2.5 PF +/-5%,DIE
Need more? Email Us
ECAD model for 912R5J
AVX Corporation
520L103KT16 KYOCERA AVX Silicon RF Capacitors / Thin Film 16V 10nF 10% Tin Plated Chip datasheet, inventory, & pricing.
Lowest to $1.1988
ECAD model for 520L103KT16
MACOM Technology Solutions
CAP SILICON 22PF 20% 100V DIE
Need more? Email Us
ECAD model for 9122RM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention