EN
  • EN
  • DE

EVAL-ADUC7023QSPZ1

Part No EVAL-ADUC7023QSPZ1
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description QUICKSTART PLUS ADUC7023 EVAL BD / ADuC7023 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Series MicroConverter®
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform QuickStart™ PLUS
Utilized IC / Part ADuC7023
Mounting Type Fixed
Contents Board(s), Cable(s), mIDAS-Link Programmer
Base Product Number ADUC7023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names EVALADUC7023QSPZ1,EVAL-ADUC7023QSPZ1-ND,-2735-EVAL-ADUC7023QSPZ1,505-EVAL-ADUC7023QSPZ1
Standard Package 1
Win Source Part Number 1205777-EVAL-ADUC7023QSPZ1
Ultra Librarian 3D Model Ultra Librarian EVAL-ADUC7023QSPZ1 CAD Model

Description

The EVAL-ADUC7023QSPZ1 is a highly integrated evaluation board designed by Analog Devices Inc. to showcase the capabilities and features of the ADUC7023 precision analog microcontroller. This microcontroller is particularly suited for direct interfacing to external precision sensors in both wired and battery-powered applications.

Key Features

  • High-Performance Microcontroller: The ADUC7023 is at the heart of the evaluation board, featuring a 32-bit ARM7TDMI MCU core, allowing for sophisticated signal processing and control algorithms.
  • Precision Analog I/O: The board includes multichannel 12-bit analog-to-digital converters (ADCs) and 12-bit digital-to-analog converters (DACs), providing high precision for a wide range of applications.
  • On-Board Debugging: Equipped with JTAG interface support, the EVAL-ADUC7023QSPZ1 facilitates easy programming and in-system debugging without the need for additional hardware.
  • Flexible Power Options: The evaluation board can be powered through USB or an external power supply, making it versatile for different testing environments.
  • Extensive Range of Peripherals: Includes UART, SPI, I²C interfaces, and GPIOs, offering a rich set of peripherals to interface with external components or systems.

Applications

The EVAL-ADUC7023QSPZ1 is designed to be a versatile platform suitable for a variety of applications, including:

  • Industrial control systems
  • Smart sensor interfaces
  • Data acquisition systems
  • Battery-powered devices
  • Medical instrumentation

Software Support

Analog Devices offers comprehensive software support for the EVAL-ADUC7023QSPZ1, including example code and a full-featured development environment. This makes it easier for engineers to get started with their designs and reduce time-to-market.

Package Contents

The evaluation board package typically includes:

  • EVAL-ADUC7023QSPZ1 Evaluation Board
  • Associated documentation and software

With its robust set of features and extensive support, the EVAL-ADUC7023QSPZ1 evaluation board is an excellent tool for developers looking to explore the functionalities of the ADUC7023 microcontroller and accelerate the development of precision analog applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess