EN
  • EN
  • DE

BT150S-600R

Part No BT150S-600R
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description THYRISTOR 600V 4A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer NXP
Packaging Reel(TR)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.8V
Current - On State (It (AV)) (Max) 2.5A
Current - On State (It (RMS)) (Max) 4A
Current - Hold (Ih) (Max) 6mA
Current - Off State (Max) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 35A, 38A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK
Win Source Part Number 201463-BT150S-600R
Family Name BT150S-600R
Introduction Date August 05, 2015
ECCN EAR99
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT150S-600R CAD Model

Description

The BT150S-600R is a high-performance silicon-controlled rectifier (SCR) manufactured by NXP Semiconductors. This robust thyristor is designed to meet the stringent requirements of various electronic applications, offering a perfect blend of reliability, efficiency, and versatility. With a repetitive peak off-state voltage (Vdrm) of 600V and an on-state RMS current (IT(RMS)) of 4A, the BT150S-600R is well-suited for medium power switching and phase control applications.

Key Features

  • High Blocking Voltage: The device can withstand voltages up to 600V, making it ideal for applications that require high voltage operation.
  • On-State Current: With an IT(RMS) of 4A, it can handle considerable current, ensuring efficient operation in circuits that require power control.
  • Gate Trigger Current: The low IGT of 15mA makes it easy to trigger and switch, offering precise control over the power flow.
  • Surge Current Capability: It has a non-repetitive surge peak on-state current (ITSM) of 25A, providing robust performance during surge conditions.
  • Thermal Resistance: Its junction to ambient thermal resistance (Rth(j-a)) is 60 K/W, contributing to stable operation by efficiently dissipating heat.

Applications

The BT150S-600R is commonly used in a wide range of applications, including:

  • Motor control circuits
  • Lighting dimmers
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Power supply circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BT150S-600R is no exception. The device is encapsulated in a plastic envelope, ensuring robust mechanical protection and long-term reliability. It is also characterized by its excellent thermal performance and low power loss, making it a highly efficient component for your electronic designs.

Easy Integration

The BT150S-600R comes in a SOT78 (TO-220AB) package, which is widely used in the industry and compatible with standard mounting techniques. This makes it easy to integrate into existing designs without the need for specialized equipment or processes.

You May Also Be Interested in

ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Microchip Technology
SCR
Lowest to $98.9197
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2507 $50.1400
490+ $0.2058 $100.8420
755+ $0.1993 $150.4715
1,040+ $0.1929 $200.6160
1,345+ $0.1865 $250.8425
1,795+ $0.1672 $300.1240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,565 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess