EN
  • EN
  • DE

TMDS461PZT

Part No TMDS461PZT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DVI/HDMI 4 TO 1 SW 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications Digital Video, Video Editing
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 100-TQFP (14x14)
Mounting Surface Mount
Win Source Part Number 1109986-TMDS461PZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMDS461PZT CAD Model

Description

The TMDS461PZT is a cutting-edge digital switch interface product designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the TMDS family known for high-speed signal switching and is designed to provide optimal performance in a variety of digital communication applications.

Key Features

  • High-Speed Data Transmission: The TMDS461PZT is engineered to support extremely high data rates, making it suitable for applications that require rapid data transfer such as video interfaces, high-speed data acquisition, and communication systems.
  • Robust Signal Integrity: It ensures minimal signal degradation, which is crucial for maintaining the integrity of the data across complex systems.
  • Wide Voltage Range: The device operates over a wide range of voltages, providing flexibility in various system design configurations and ensuring compatibility with a broad spectrum of digital logic levels.
  • Low Power Consumption: Designed with power efficiency in mind, the TMDS461PZT helps reduce the overall power consumption of the system, which is particularly beneficial for portable and battery-powered applications.
  • Compact Packaging: The device comes in a compact, lead-free package that is designed to minimize space on the PCB, allowing for more efficient use of board space in dense electronic designs.

Applications

The TMDS461PZT is versatile and can be used in a wide range of applications. Its high-speed capabilities make it particularly well-suited for:

  • High-resolution video interfaces such as HDMI, DVI, and DisplayPort
  • High-speed digital communication systems
  • Data acquisition and signal processing equipment
  • Networking and telecommunications infrastructure
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMDS461PZT is no exception. It is built to meet the highest industry standards, ensuring long-term performance and stability in the most demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4937 $56.9622
13+ $7.7898 $101.2674
20+ $7.5463 $150.9260
28+ $7.3029 $204.4812
36+ $7.0595 $254.1420
48+ $6.3292 $303.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 487 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess