EN
  • EN
  • DE

DBTC-10-13LX+

Part No DBTC-10-13LX+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 5MHZ-1GHZ 5SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 5MHz ~ 1GHz
Coupling Factor 10.3 ± 0.5dB
Applications Cellular
Power - Max 1W
Return Loss 35.99dB
Package / Case 5-SMD Module
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 718208-DBTC-10-13LX+
Ultra Librarian 3D Model Ultra Librarian DBTC-10-13LX+ CAD Model

Description

The 718208-DBTC-10-13LX+ is an RF directional coupler designed for cellular applications.

  • Packaging: Tape and Reel
  • Module Configuration: 5-SMD
  • Maximum Power: 1W
  • Frequency Range: 5MHz to 1GHz
  • Coupling Factor: 10.3 ± 0.5dB
  • Return Loss: 35.99dB
  • Manufacturer: Mini-Circuits
  • MSL Level: 1

You May Also Be Interested in

Skyworks Solutions Inc.
COUPLER 90DEG 2.1-2.3GHZ SOT-6
Lowest to $1.5640
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
TDK Corporation
COUPLER DIRECTIONAL AGSM-DCS-PCS
Need more? Email Us
Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650
TDK Corporation
Need more? Email Us
Anaren
Lowest to $1.7648
Anaren
COUPLER 90DEG 1.4GHZ-2.7GHZ 30DB
Lowest to $5.7099
Anaren
Lowest to $3.5424
Anaren
20 dB Directional Coupler
Lowest to $2.7674

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8510 $69.7020
5+ $28.5955 $142.9775
7+ $27.7027 $193.9189
9+ $26.8087 $241.2783
12+ $25.9147 $310.9764
15+ $23.2340 $348.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess