EN
  • EN
  • DE

TMDS3246555-07

Part No TMDS3246555-07
Manufacturer Texas Instruments
Catalog Software, Services
Description UNIX C COMPILER/ASM/LINKER C6000 / Integrated Development Environment (IDE) C6000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Integrated Development Environment (IDE)
For Use With/Related Products C6000
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.49.2010
Win Source Part Number 1341832-TMDS3246555-07
Ultra Librarian 3D Model Ultra Librarian TMDS3246555-07 CAD Model

Description

The TMDS3246555-07 is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This advanced product is designed to cater to the demanding needs of modern electronics, providing an optimal solution for both designers and end-users.

Key Features

  • High-Speed Performance: The TMDS3246555-07 is engineered to operate at exceptional speeds, making it suitable for high-frequency applications that require rapid data processing and transfer.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, which is crucial for battery-powered devices and energy-efficient systems.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the TMDS3246555-07 ensures superior performance and longevity.
  • Compact Size: The small footprint of the TMDS3246555-07 allows for its integration into space-constrained designs without compromising functionality.

Applications

The versatility of the TMDS3246555-07 makes it an ideal choice for a variety of applications, including:

  • High-speed data communication systems
  • Advanced digital signal processing
  • Consumer electronics
  • Automotive electronics
  • Industrial automation

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TMDS3246555-07 is backed by rigorous testing and quality assurance processes to meet the highest industry standards. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that customers can fully leverage the capabilities of the TMDS3246555-07 in their projects.

Ordering Information

The TMDS3246555-07 is available for order through Texas Instruments' official distribution channels. Customers can request samples or place bulk orders depending on their requirements. Detailed ordering and pricing information can be found on the Texas Instruments website or by contacting their sales representatives.

You May Also Be Interested in

NXP / Nexperia
QORIQ OPTIMIZATION SUITE / Integrated Development Environment (IDE) Floating Node QorIQ™ Programming
Need more? Email Us
MaxLinear Inc
A720NGT
Lowest to $0.2287
NXP / Nexperia
PHYSICAL SHIP - ANNUAL MAINTENAN / License
Need more? Email Us
Microchip Technology
COMPILER C ACCESS ENTERPRIS HPA / Compiler (Renewal) 1 Year PIC10/12/14/16/18/24/32, dsPIC3X Programming Electronically Delivered
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
NXP / Nexperia
PHYSICAL SHIP - ANNUAL MAINTENAN / License
Need more? Email Us
Parallax Inc.
CD ROM PARALLAX
Need more? Email Us
Freescale Semiconductor - NXP
MCF MCUs - Integrated Development Environment (IDE)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess