EN
  • EN
  • DE

302109N00

Part No 302109N00
Manufacturer C&K Components
Catalog Thumbwheel Switches
Description SWITCH THUMB BCD 0.1A 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Output Code BCD
Read Out 0 ~ 9
Number of Sections 1
Actuator Type Thumbwheel
Contact Rating @ Voltage 0.1A @ 120VAC/28VDC
Contact Material Copper Alloy
Mounting Type Panel Mount, Snap-In
Termination Style PC Pin
End Caps Sold Separately
Section Width 0.315" (8.00mm)
Temperature Range - Operating -40°C ~ 65°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1564009-302109N00
Ultra Librarian 3D Model Ultra Librarian 302109N00 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
Thumb/Pushwheel Switch, Solder T
Need more? Email Us
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
C&K Components
SWITCH THUMB DEC 0.1A 120V/28V
Need more? Email Us
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
TE Connectivity
SWITCH THUMB HEX 0.4VA 20V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess